EN
  • EN
  • DE

HSDL-3208-021

Part No HSDL-3208-021
Manufacturer Lite-On Inc.
Catalog IrDA Transceiver Modules
Description IRDA MODULE 115.2KBPS 7-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Data Rate 115.2kbs (SIR)
Supply Voltage 2.4 V to 3.6 V
Idle Current, Typ @ 25°C 100μA
Link Range, Low Power 30cm
Orientation Side View
Temperature Range - Operating -25°C to 70°C
Size 7.0mm x 2.8mm x 1.6mm
Standards IrDA 1.4
Shutdown Yes
Win Source Part Number 001701-HSDL-3208-021
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HSDL-3208-021 CAD Model

Description

The Lite-On Inc. electronic component (product) with ID 155129 is an obsolete (EOL) product. The manufacturer of this product is Lite-On Inc. The Win Source Part Number for this product is 001701-HSDL-3208-021. This product has a medium popularity in the market. This product has a data rate of 115.2kbs (SIR) and a link range of 30cm. This product is suitable for use in sensors and transducers.

You May Also Be Interested in

Vishay
TXRX IRDA 1.152MBIT SIDE 8-SMD / IRDA TX/RX 1.152Mbps 3.3V/5V 8-Pin Ultra Small Profile T/R
Need more? Email Us
LITE-ON Technology
TXRX IR 4MB/S 3V FRONT VIEW SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
Lite-On Inc.
IRDA MOD TXRX 115.2KBPS
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess