EN
  • EN
  • DE

HEDS-1500

Part No HEDS-1500
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Reflective - Analog Output
Description 655 nm Precision Optical Reflective Sensor | INTERRUPTER REFLECT 8-PIN TO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Obsolete
Sensing Distance 0.168" (4.27mm)
Sensing Method Reflective
Current - DC Forward (If) (Maximum) 50mA
Output Type Photodiode
Mounting Style Through Hole
Manufacturer Package TO-5 Variant, 8 Leads, Lens Top Metal Can
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1179764-HEDS-1500
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEDS-1500 CAD Model

Description

The Lite-On Inc. HEDS-1500 is a reflective sensing product that is used in various applications.

  • Sensing Distance: 0.168" (4.27mm)
  • Current - DC Forward (If) (Maximum): 50mA
  • Design: Designed to meet the needs of the customers
  • Recommendation: Highly recommended for use in electronic devices
  • Status: Obsolete
  • Supply and Demand: Limited
  • Manufacturer Homepage: www.home.agilent.com

You May Also Be Interested in

TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
INTERRUPTER RELFECT W/FILTR SMD / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess