EN
  • EN
  • DE

OPB706B

Part No OPB706B
Manufacturer ON Semiconductor
Catalog Optical Sensors - Reflective - Analog Output
Description SWITCH IR SLOTTED TRANS PC MNT  /  Reflective Optical Sensor 0.05" (1.27mm) 4-DIP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Mfr onsemi
Package Bulk
Product Status Obsolete
Sensing Distance 0.05" (1.27mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 200 µA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Mounting Type Through Hole
Package / Case 4-DIP Module
Temperature Range - Operating -40°C ~ 85°C
Base Product Number OPB706
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 100
Win Source Part Number 1212227-OPB706B
Ultra Librarian 3D Model Ultra Librarian OPB706B CAD Model

Description

ON Semiconductor OPB706B Reflective Object Sensor

The OPB706B from ON Semiconductor is a versatile reflective object sensor designed for a multitude of applications where reliable detection of objects is required. This sensor combines a phototransistor and an infrared emitting diode (IRED), enabling it to detect the presence or absence of an object or to differentiate between reflective and non-reflective surfaces.

Key Features

  • High Sensitivity: The OPB706B is equipped with a highly sensitive phototransistor that can detect subtle changes in light, allowing for accurate object sensing.
  • Infrared Emission: The built-in IRED emits infrared light, which reflects off objects and is then detected by the phototransistor. This feature makes the sensor less susceptible to ambient light interference.
  • Compact Design: With its small footprint, the OPB706B is suitable for applications where space is at a premium.
  • Wide Operating Temperature Range: The sensor is designed to operate effectively over a broad temperature range, ensuring reliability in various environmental conditions.
  • Versatile Mounting Options: The OPB706B can be easily integrated into a wide range of designs, thanks to its versatile mounting options.
  • Long Operational Life: Built with durability in mind, the OPB706B offers a long operational life, reducing the need for frequent replacements.

Applications

The OPB706B is ideal for use in a wide array of applications, including:

  • Industrial automation
  • Machine safety systems
  • Object positioning and detection
  • Printer paper sensing
  • Non-contact switching environments

Technical Specifications

The OPB706B operates at a supply voltage ranging from 4.5V to 16V, with an output collector-emitter voltage of 30V and a collector current of 50mA. The sensor's wavelength is optimized for infrared detection, and it features a direct PCB or connector mounting option for ease of integration into various systems.

With its robust design and reliable sensing capabilities, the ON Semiconductor OPB706B is an excellent choice for designers and engineers looking to add accurate object detection to their projects or products.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTO INTERRUPTER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.6598
OSRAM Opto Semiconductors Inc.
INTERRUPTER RELFECT W/FILTR SMD / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Omron
SENSR OPTO TRANS 5MM REFL SOLDER
Lowest to $4.7086
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB / Reflective Optical Sensor 0.050" (1.27mm) PCB Mount
Need more? Email Us
Vishay
SENSOR OPTO TRANS 4MM REFL THPCB / Reflective Optical Sensor 0.157" (4mm) PCB Mount
Lowest to $1.3450

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess