EN
  • EN
  • DE

SFH 9206

Part No SFH 9206
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photoelectric, Industrial
Description REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SOIC (0.126", 3.20mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Mfr ams-OSRAM USA Inc.
Package Tape & Reel
Sensing Distance 0.039" ~ 0.197" (1mm ~ 5mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 16 V
Current - Collector (Ic) (Max) 10 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Mounting SMD (SMT)
Package / Case 6-SOIC (0.126", 3.20mm Width)
Temperature Range - Operating -40°C ~ 100°C
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Other Names 475-3531-1,Q65111A3179,SFH 9206-ND,475-3531-6,475-3531-2
Standard Package 1,000
Win Source Part Number 1092479-SFH 9206
Ultra Librarian 3D Model Ultra Librarian SFH 9206 CAD Model

Description

The SFH 9206 reflective analog output optical sensor from OSRAM Opto Semiconductors Inc. is an excellent choice for a variety of sensing applications.

  • Sensor: SFH 9206
  • Type: reflective analog output optical sensor
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Output Type: phototransistor
  • Maximum Voltage Collector Emitter Breakdown: 16V
  • Package: 6-SOIC
  • Sensing Distance: 0.039 inches to 0.197 inches
  • Package: tape and reel
  • Standard Package: 1,000 units
  • Width: 0.126 inches
  • Operating Temperature Range: -40 degrees Celsius to 100 degrees Celsius
  • Maximum Current Collector: 10mA
  • DC Forward Current: 50mA
  • Benefit: reliable sensing is required.

You May Also Be Interested in

Omron
SENSOR RETROREFLECTIVE 10M RELAY
Need more? Email Us
Omron
IO-L DIFFUSE 90MM COM3 M8 CONN
Need more? Email Us
Omron
SENSOR REFLECTIVE 35MM EXT CABLE
Need more? Email Us
Omron
SENSOR RETROREFL 30MM NPN DO/LO
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 5M RELAY
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 30MM PNP
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 30MM PNP
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess