EN
  • EN
  • DE

SST5457T1E3

Part No SST5457T1E3
Manufacturer Linear Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982192-SST5457T1E3
Categories OEM Parts( S )
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST5457T1E3 CAD Model

Description

The SST5457T1E3 is a high-performance, precision integrated circuit from Linear Technology, a company known for its reliable and advanced semiconductor solutions. This product is designed to cater to a wide range of applications, including but not limited to, industrial, automotive, and telecommunication systems.

Key Features

  • High Precision: The SST5457T1E3 is built with accuracy in mind, providing stable and precise operation, which is crucial for sensitive applications.
  • Durability: Manufactured with robust materials, this product can withstand harsh environments and is suitable for industrial-grade applications.
  • Efficiency: This component is designed for low power consumption, making it an ideal choice for energy-sensitive projects.
  • Compact Design: The small form factor of the SST5457T1E3 allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the SST5457T1E3 makes it suitable for a variety of applications. It is commonly used in:

  • Automotive control systems
  • Telecommunication infrastructure
  • Industrial measurement and control
  • Data acquisition systems
  • High-precision instrumentation

Technical Specifications

Parameter Specification
Operating Temperature Range -40°C to +125°C
Package Type SMD (Surface-Mount Device)
Mounting Style PCB Mount

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The SST5457T1E3 undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Ordering Information

For ordering the SST5457T1E3 or to get more information about pricing and availability, please contact Linear Technology's sales department or one of its authorized distributors.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess