The LTC1608ACG#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, a brand of Analog Devices. This ADC offers a fast sampling rate and high accuracy, making it an ideal choice for demanding applications that require precise digital representation of analog signals.
Key Features
- Resolution: 16-bit
- Sampling Rate: Up to 250ksps (kilo-samples per second)
- Input Voltage Range: ±10V
- Interface: Parallel
- Package: 28-Pin SSOP
- Supply Voltage: 5V
- Power Dissipation: Typically 100mW
Performance Characteristics
The LTC1608ACG#PBF boasts a Signal-to-Noise Ratio (SNR) that ensures minimal distortion and noise in the conversion process, providing a clean and accurate output. The fast sampling rate allows for real-time data acquisition, which is crucial for applications such as medical imaging, data acquisition systems, and industrial process control.
Applications
- Medical Imaging Systems
- Data Acquisition Systems
- Industrial Process Controls
- Instrumentation
- Communication Systems
Design and Integration
Designed with ease of use in mind, the LTC1608ACG#PBF can be easily integrated into existing systems. Its parallel interface ensures compatibility with most microcontrollers and DSPs. The compact 28-pin SSOP package allows for efficient use of board space, which is particularly beneficial in space-constrained applications.
Quality and Reliability
Linear Technology is known for its high-quality products, and the LTC1608ACG#PBF is no exception. It is designed to meet rigorous industry standards, ensuring reliable performance even in harsh environments. This product is RoHS compliant, adhering to environmental standards regarding hazardous substances.
Ordering Information
The part number LTC1608ACG#PBF refers to the RoHS-compliant version of this ADC in a 28-pin SSOP package. For detailed ordering and shipping information, please consult the manufacturer's website or contact their sales department.