EN
  • EN
  • DE

LTM9003IV-AA#PBF

Part No LTM9003IV-AA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description RF Receiver 3.3V 108-Pin LGA Tray / IC PRE-DIST RECEIVER 108-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function Pre-Distortion Receiver Subsystem
Frequency 184MHz
RF Type General
Secondary Attributes Down Converter
Package 108-LGA
Manufacturer Package 108-LGA (15x11.25)
Win Source Part Number 784662-LTM9003IV-AA#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM9003
Introduction Date July 10, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9003IV-AA#PBF CAD Model

Description

The LTM9003IV-AA#PBF by Linear Technology is a comprehensive, high-performance μModule® (micromodule) receiver design that integrates a mixed-signal front-end. It is tailored for intermediate frequency (IF) and radio frequency (RF) applications, making it an ideal choice for a wide range of communication and instrumentation systems.

Key Features

  • Integrated ADC: The product includes a 14-bit, 125Msps analog-to-digital converter (ADC) that provides high-resolution data conversion with excellent dynamic performance.
  • On-Board Amplifier: An integrated fixed gain differential amplifier simplifies the design process and enhances signal integrity.
  • Anti-Aliasing Filter: A built-in passive filtering network effectively attenuates unwanted signals and reduces noise, improving the signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR).
  • Easy to Use: The micromodule design encapsulates all critical signal chain components, offering a simplified solution that reduces design complexity and time-to-market.
  • Robust Packaging: Housed in a compact 15mm x 15mm LGA package, the LTM9003IV-AA#PBF is designed for space-constrained applications while providing robust protection for the internal components.

Applications

The versatility of the LTM9003IV-AA#PBF makes it suitable for a variety of applications, including:

  • Wireless and Wired Broadband Communication
  • Cellular Base Stations
  • Radar and Satellite Subsystems
  • Test and Measurement Equipment
  • Imaging Systems

Performance and Quality

Linear Technology is known for its commitment to high-quality products, and the LTM9003IV-AA#PBF is no exception. It delivers reliable performance with a wide temperature range, ensuring operation in diverse environmental conditions. Additionally, the product is RoHS compliant, adhering to environmental standards and regulations.

Overall, the LTM9003IV-AA#PBF is a powerful, integrated solution that accelerates the development of advanced IF and RF systems, offering designers a high-fidelity, easy-to-use component from a trusted industry leader.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1344 $82.1344
2+ $79.5668 $159.1336
3+ $77.0004 $231.0012
4+ $74.4340 $297.7360
6+ $66.7336 $400.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess