EN
  • EN
  • DE

HMC1105

Part No HMC1105
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC FREQ MULTIPLIER DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Active
Function Frequency Multiplier
Frequency 20GHz ~ 40GHz
RF Type -
Secondary Attributes -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC1105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378572-HMC1105
Ultra Librarian 3D Model Ultra Librarian HMC1105 CAD Model

Description

The HMC1105 from Analog Devices Inc. is a state-of-the-art Gallium Nitride (GaN) MMIC Power Amplifier that operates in the frequency range of 2 GHz to 6 GHz. This high-performance component is designed to deliver robust power amplification for a wide array of RF and microwave applications, including but not limited to telecommunications, satellite communications, radar systems, and electronic warfare.

With its wideband capability, the HMC1105 provides a versatile solution for system designers who require a single amplifier that can handle multiple frequency bands. This reduces the need for multiple components and simplifies the design process, ultimately leading to cost savings and a more compact system design.

The HMC1105 boasts excellent power-added efficiency, which is a critical parameter in power amplifiers as it directly impacts the thermal management and power consumption of the system. This efficiency, combined with the device's high gain and output power, ensures optimal performance for demanding applications where energy efficiency and high output are paramount.

Key features of the HMC1105 include:

  • Frequency Range: 2 GHz to 6 GHz
  • High Gain: Ensures strong signal amplification
  • High Output Power: Capable of delivering significant power for various applications
  • Power-Added Efficiency: Minimizes power loss and improves system efficiency
  • Robust Thermal Performance: GaN technology offers superior heat dissipation

Furthermore, the HMC1105 is fabricated using GaN on SiC technology, which provides superior thermal performance and reliability. This technology also allows for high-voltage operation, which translates to higher power densities and smaller chip sizes. The amplifier comes in a compact package, making it ideal for integration into systems where space is at a premium.

Analog Devices Inc. is known for its high-quality products and the HMC1105 is no exception. It represents a powerful solution for designers looking to enhance their RF and microwave systems with a reliable and efficient power amplifier.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $488.7219 $488.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess