EN
  • EN
  • DE

STIL04-T5

Part No STIL04-T5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR PENTAWATT5 T5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Mounting Through Hole
Dimension Pentawatt-5 T5 (Straight Leads)
Win Source Part Number 031204-STIL04-T5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STIL04-T5 CAD Model

Description

STIL04-T5 - STMicroelectronics

The STIL04-T5 is a state-of-the-art semiconductor device from STMicroelectronics, a global leader in the electronics and semiconductor industry. This innovative product is designed to meet the rigorous demands of modern electronic applications, providing a high level of performance, reliability, and efficiency.

Key Features

  • High Integration: The STIL04-T5 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Energy Efficiency: With advanced power management features, this device operates with minimal power loss, making it ideal for energy-sensitive applications.
  • Durability: Manufactured with robust materials and tested to withstand harsh conditions, the STIL04-T5 ensures long-term reliability.
  • Compact Design: Its small form factor is perfect for space-constrained applications, offering a compact solution without sacrificing performance.

Applications

The versatility of the STIL04-T5 allows it to be used across a wide range of applications, including:

  • Power supply units
  • LED lighting systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The STIL04-T5 boasts impressive technical specifications that enable it to deliver superior performance:

  • High switching frequency
  • Low quiescent current
  • Wide operating temperature range
  • Integrated protection features

STMicroelectronics' commitment to innovation is evident in the STIL04-T5. The device's integration of advanced technologies ensures that it meets the evolving needs of the electronics industry. Whether you're designing power systems, lighting solutions, or sophisticated electronics, the STIL04-T5 offers the performance and reliability required for cutting-edge applications.

For more information on the STIL04-T5, including detailed datasheets, application notes, and ordering information, please visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess