EN
  • EN
  • DE

ADL5390ACPZ-WP

Part No ADL5390ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER RF VECTOR 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Discontinued
Function RF/IF Vector Multiplier
Frequency 20MHz ~ 2.4GHz
RF Type Broadcast Television
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADL5390
Standard Package 64 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 847112-ADL5390ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADL5390ACPZ-WP CAD Model

Description

The ADL5390ACPZ-WP from Analog Devices Inc. is a state-of-the-art vector modulator that offers exceptional performance and versatility for a wide range of applications, including RF instrumentation, base station power amplifiers, and complex signal generation. Its robust design is encapsulated in a compact, surface-mount package, making it an ideal choice for space-constrained environments.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various communication standards.
  • High Linearity: Ensures minimal distortion in signal modulation, crucial for maintaining signal integrity.
  • Wide Dynamic Range: Provides the ability to handle a wide range of input signal levels, maintaining high performance across different operating conditions.
  • Single-Supply Operation: Designed to work with a single power supply, simplifying the power supply design.
  • Integrated Solution: Combines an I/Q demodulator, a vector modulator, and a programmable gain amplifier in one package, reducing the need for external components.
  • Waterproof (WP) Version: The WP suffix indicates that this device is waterproof, offering enhanced reliability in harsh environments.

Applications

  • Wireless Communication Infrastructure
  • RF and IF Signal Modulation
  • Automated Test Equipment (ATE)
  • Phased Array Antenna Systems
  • Military and Aerospace Systems

The ADL5390ACPZ-WP also features excellent thermal performance and is designed to meet the rigorous demands of high-reliability environments. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the ADL5390ACPZ-WP into your design is as seamless as possible.

For designers and engineers looking for a high-quality vector modulator that combines performance, integration, and reliability, the ADL5390ACPZ-WP from Analog Devices Inc. is an outstanding choice.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess