EN
  • EN
  • DE

LTM8062AIV#PBF

Part No LTM8062AIV#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2100mA 3.3V to 14.4V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER TRACK 77LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant
Programmable Features Timer
Charge Current - Max 2.1A
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784647-LTM8062AIV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8062
Introduction Date August 23, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8062AIV#PBF CAD Model

Description

LTM8062AIV#PBF - A Complete µModule Power Solution

The LTM8062AIV#PBF is a high-performance, micro-module (µModule) step-down power converter designed and manufactured by Linear Technology. This innovative product integrates the inductor, power switches, and all necessary support components into a compact, surface-mountable package, providing a complete power management solution that simplifies design and accelerates time-to-market for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LTM8062AIV#PBF operates over a broad input voltage range of 6V to 58V, making it suitable for a variety of supply sources, from automotive batteries to industrial power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 24V, providing the flexibility needed to power a diverse array of circuits and devices.
  • High Efficiency: With its advanced design, the module achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Integrated Components: The inclusion of an inductor, power switches, and other passive components within the package reduces the number of external components required, saving board space and reducing Bill of Materials (BOM) cost.
  • Robust Thermal Performance: The LTM8062AIV#PBF is designed for optimal thermal performance, ensuring operation within safe temperature ranges under various load conditions.

Applications

The versatility of the LTM8062AIV#PBF makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Power Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Medical Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM8062AIV#PBF meets the highest standards of performance and reliability. The module is encapsulated to provide environmental protection and enhance durability, making it suitable for use in harsh environments.

Easy Integration

The compact, LGA package of the LTM8062AIV#PBF is designed for easy soldering and integration into various PCB layouts. Its comprehensive datasheet and application notes provide detailed guidance for designers to ensure a smooth integration process.

With its combination of features, the LTM8062AIV#PBF stands out as a powerful, efficient, and reliable µModule power converter that streamlines the design process for engineers and product developers across multiple industries.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5901 $57.9505
11+ $9.5099 $104.6089
17+ $9.2127 $156.6159
23+ $8.9155 $205.0565
30+ $8.6183 $258.5490
39+ $7.7268 $301.3452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess