EN
  • EN
  • DE

LTM8061EV-4.1#PBF

Part No LTM8061EV-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 4.1V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER 4.1V 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 4.1V
Voltage Supply MAX 32V
Operating Temperature Range 0°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784640-LTM8061EV-4.1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM8061
Introduction Date September 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8061EV-4.1#PBF CAD Model

Description

Introducing the LTM8061EV-4.1#PBF from Linear Technology

The LTM8061EV-4.1#PBF is a versatile and high-performance micro-module (μModule) regulator designed by Linear Technology, which is now part of Analog Devices. This innovative product is engineered to simplify the design of power supply systems by integrating the inductor, power switches, control circuitry, and all necessary components into a compact, surface-mount package. Ideal for a wide range of applications, the LTM8061EV-4.1#PBF offers a complete step-down switch mode power supply solution that can be easily incorporated into a variety of electronic devices.

Key Features

  • Integrated Design: The LTM8061EV-4.1#PBF combines all essential components of a switch mode power supply into a single package, reducing design complexity and saving board space.
  • Wide Input Voltage Range: This micro-module regulator supports an input voltage range of 3.6V to 36V, making it suitable for a variety of input sources and ensuring compatibility with multiple applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, providing flexibility to power a broad spectrum of devices.
  • High Efficiency: With its advanced design, the LTM8061EV-4.1#PBF offers high efficiency, which is critical for thermal management and energy savings in modern electronic systems.
  • Robust Protection Features: The module includes overvoltage, overtemperature, and current limit protection, enhancing the reliability and longevity of both the regulator and the overall system.
  • Compact Footprint: The small size of the LTM8061EV-4.1#PBF allows for its use in space-constrained applications without compromising performance.

Applications

The LTM8061EV-4.1#PBF is ideal for use in a variety of electronic systems, including but not limited to:

  • Industrial Controls
  • Automotive Supplies
  • Telecommunications Equipment
  • Data Storage Systems
  • Medical Devices
  • Portable Electronic Devices

With its ease of use, comprehensive feature set, and compact design, the LTM8061EV-4.1#PBF micro-module regulator is an excellent choice for designers looking to streamline their power supply designs while maintaining high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6151 $51.6906
15+ $7.0688 $106.0320
22+ $6.8479 $150.6538
31+ $6.6270 $205.4370
40+ $6.4061 $256.2440
53+ $5.7434 $304.4002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess