EN
  • EN
  • DE

LTM8026V

Part No LTM8026V
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029301-LTM8026V
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8026V CAD Model

Description

Linear Technology's LTM8026V - A Robust µModule Regulator

The LTM8026V from Linear Technology is a complete 36V, 10A, DC/DC step-down power supply encapsulated in a compact µModule (micromodule) package. Designed to simplify the power supply design process, the LTM8026V combines the inductor, power switches, DC/DC controller, and all the supporting components into a single package. This integration reduces design complexity, saves on board space, and expedites the time-to-market for a wide range of applications.

Key Features

  • Wide Input Voltage Range: Capable of operating from a 3.6V to 36V input supply, making it versatile for use in various systems.
  • High Output Current: Delivers up to 10A of continuous output current to satisfy the needs of power-hungry applications.
  • Adjustable Output Voltage: Offers an output voltage range from 0.8V to 10V, which can be set by a single external resistor.
  • High Efficiency: Optimized for high efficiency, which helps in reducing power loss and heat dissipation.
  • Robust Protection Features: Includes overvoltage, overcurrent, and over-temperature protection to ensure reliable operation under adverse conditions.
  • Compact Package: The µModule design encapsulates all components in a space-efficient 15mm × 15mm × 4.92mm LGA package.

Applications

The versatile nature of the LTM8026V makes it suitable for a variety of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive systems
  • Datacom and storage systems
  • Medical devices

Design Advantages

With its integrated approach, the LTM8026V provides designers with a high-performance solution that minimizes the need for additional external components. This not only simplifies the design and layout process but also enhances reliability due to the reduction of potential failure points. The µModule technology offers a streamlined path to completing complex power supply designs with ease and confidence.

For detailed specifications, application notes, and support documentation, visit Linear Technology's product page for the LTM8026V.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess