Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 20V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 25-PowerLGA Module
Parts Dimension 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Supplier Device Package 25-LGA (6.25x6.25)
Family Part Number LTM4623
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 758387-LTM4623IV#PBF
Family Name LTM4623
Introduction Date November 26, 2014
ECCN EAR99
Country of Origin Malaysia, Malaysia, Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4623IV#PBF CAD Model

Description

Product Overview: LTM4623IV#PBF

The LTM4623IV#PBF is a high-performance, ultra-compact, low-profile, step-down power module designed and manufactured by Linear Technology. This innovative product is a testament to Linear Technology's commitment to providing advanced solutions for power management applications. The LTM4623IV#PBF is engineered to meet the needs of space-constrained applications without sacrificing performance, reliability, or efficiency.

Key Features

  • High Efficiency: The device operates with a high efficiency that minimizes heat generation, making it ideal for thermally sensitive environments.
  • Wide Input Voltage Range: It supports an input voltage range of 3.6V to 20V, accommodating a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, providing versatility for different applications.
  • Compact Design: With a 6.25mm x 6.25mm x 3.32mm LGA package, the LTM4623IV#PBF is designed for space-constrained applications.
  • Integrated Components: The module includes the switching controller, power FETs, inductor, and all support components, reducing external part count.

Applications

The LTM4623IV#PBF is suitable for a wide range of applications, including but not limited to telecommunications, networking equipment, industrial systems, and battery-powered devices. Its small footprint and high efficiency make it particularly well-suited for portable and compact electronic devices.

Quality and Reliability

Linear Technology ensures that the LTM4623IV#PBF meets the highest standards of quality and reliability. The product is designed for robust performance in challenging conditions and is characterized by its long operational life and consistent output.

Ordering Information

The product is available with the orderable part number LTM4623IV#PBF. For detailed specifications, technical documentation, and ordering information, please visit Linear Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Lowest to $36.8836
ECAD model for DCV010505P-U/700
Bel Power Solutions
DC/DC CONVERTER 12V 168W
Need more? Email Us
ECAD model for QM48T14120-NAB0G
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Artesyn Embedded Technologies
CONV DC/DC 3.3V OUT 75W ACTIVEHI / Module DC-DC 48VIN 1-OUT 3.3V 15A 50W 9-Pin
Need more? Email Us
ECAD model for BXB75-48S3V3FHT
Bel Power Solutions
DC/DC CONVERTER 3.3V 149W
Need more? Email Us
ECAD model for QM48T45033-NBB0G
XP Power
DC/DC CONVERTER 12V 10W / Module DC-DC 12VIN 1-OUT 12V 0.833A 10W 7-Pin DIP Module
Lowest to $41.2089
ECAD model for JCJ1012S12
Texas Instruments
4.2-V TO 60-V INPUT, 1-V TO 6-V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 6V 1.5A 4.2V - 60V Input
Lowest to $11.5560
ECAD model for TPSM5601R5RDAR
Bel Power Solutions
DC/DC CONVERT 12V 14A
Need more? Email Us
ECAD model for QM48T14120-PAA0
Bel Power Solutions
DC/DC CONVERTER 3.3V 5V 100W
Need more? Email Us
ECAD model for QD48T033050-NBA0G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9707 $65.9121
6+ $18.0272 $108.1632
9+ $17.4639 $157.1751
12+ $16.9005 $202.8060
16+ $16.3372 $261.3952
21+ $14.6471 $307.5891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,860 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention