The DP8573AN from Texas Instruments is a state-of-the-art real-time clock (RTC) chip designed for a wide array of applications requiring precise timekeeping and control. This integrated circuit provides a comprehensive solution for timekeeping tasks within embedded systems. It is particularly suitable for industrial control, telecommunications, and office automation where maintaining accurate time is crucial.
Key Features and Benefits
- Timekeeping Accuracy: The DP8573AN maintains an accurate track of hours, minutes, and seconds. It also includes the functionality to adjust for leap years and has a built-in oscillator compensation circuit.
- Battery Backup: The RTC can continue to keep time even in the event of a power failure, thanks to its battery backup capability.
- Programmable Interrupts: It offers programmable alarms and interrupts that can be set to trigger on a variety of time-related events, enabling the system to perform specific tasks at predetermined times.
- Flexible Interface: The device supports both parallel and serial microprocessor interface modes, making it easily adaptable to a variety of system architectures.
- Extended Temperature Range: The DP8573AN is designed to operate over an extended temperature range, ensuring reliable performance in diverse environments.
Applications
The versatility of the DP8573AN allows it to be used in numerous applications, including:
- Industrial control systems
- Network servers and telecommunications
- Data loggers
- Office automation equipment
- Utility meters
Technical Specifications
Parameter
Value
Voltage Supply
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package / Case
24-PDIP (0.600", 15.24mm)
Time Format
HH:MM:SS (24-hour)
Date Format
YY-MM-DD-dd
With its robust feature set and Texas Instruments' reputation for quality, the DP8573AN is an excellent choice for designers looking to integrate reliable timekeeping into their systems.