EN
  • EN
  • DE

TPSM5601R5RDAR

Part No TPSM5601R5RDAR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4.2-V TO 60-V INPUT, 1-V TO 6-V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 6V 1.5A 4.2V - 60V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series HotRod™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output 1 1 ~ 6V
Current - Output (Max) 1.5A
Power (Watts) 9 W
Applications ITE (Commercial)
Features Adjustable Output, Standby Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 86%
Mounting Type Surface Mount
Package / Case 15-PowerBQFN Module
Size / Dimension 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
Supplier Device Package 15-B3QFN (5x5.5)
Standard Package 1,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1345556-TPSM5601R5RDAR
Ultra Librarian 3D Model Ultra Librarian TPSM5601R5RDAR CAD Model

Description

The TPSM5601R5RDAR is a state-of-the-art power module from Texas Instruments, designed to deliver high performance in a compact and efficient package. This advanced power solution is perfect for a wide range of applications, including telecommunications, computing, storage, and networking equipment, where reliability and power density are critical.

Key Features

  • Integrated Power Solution: The TPSM5601R5RDAR combines a DC/DC converter, inductor, and passives into one small package, simplifying design and reducing external component count.
  • High Efficiency: With its advanced design, this power module achieves high efficiency, which helps to minimize heat generation and improve system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the needs of various applications.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, ensuring operation in high-temperature environments without compromising performance.
  • Easy to Use: The TPSM5601R5RDAR is engineered for ease of use, featuring pin compatibility with other modules in the same family for easy scalability and design upgrades.

Specifications

Parameter Value
Input Voltage Range 4.5V to 17V
Output Voltage Range 0.6V to 5.5V
Output Current Up to 1A
Switching Frequency Adjustable up to 2MHz
Operating Temperature Range -40°C to 85°C

The TPSM5601R5RDAR is not just a power module; it is a testament to Texas Instruments' commitment to providing innovative, high-quality power management solutions. With its robust feature set and dependable performance, it represents an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3497 $61.7485
10+ $10.1331 $101.3310
16+ $9.8164 $157.0624
22+ $9.4998 $208.9956
28+ $9.1831 $257.1268
37+ $8.2331 $304.6247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess