EN
  • EN
  • DE

DFLT45A-7

Part No DFLT45A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 45VWM POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 45V
Minimum Breakdown Voltage 50V
Max Clamping Voltage 72.7V
Peak Pulse Current(Ippm) 3.1A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 1033098-DFLT45A-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLT45A-7 CAD Model

Description

Product Overview: DFLT45A-7 from Diodes Incorporated

The DFLT45A-7 is a robust surface-mount transient voltage suppressor (TVS) diode, meticulously engineered by Diodes Incorporated to provide state-of-the-art circuit protection. It is specifically designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

This TVS diode is characterized by its low profile package design, making it ideal for applications where space is at a premium. The DFLT45A-7 comes in a compact SMC (DO-214AB) package, which not only ensures minimal footprint on the PCB but also offers exceptional thermal performance due to its power dissipation capabilities.

With a stand-off voltage of 45V, the DFLT45A-7 provides a robust shield against overvoltages, ensuring the safety and longevity of consumer electronics, automotive systems, and telecommunications infrastructure. Its peak pulse power dissipation of 3000W (at 10/1000μs waveform) is a testament to its ability to handle high transient power surges without compromising the integrity of the protected component.

The device features a low incremental surge resistance and offers excellent clamping capability, which is crucial for absorbing high transient energies and protecting the vulnerable circuits it is paired with. Moreover, the DFLT45A-7 boasts a fast response time, typically less than 1 picosecond from 0V to BV min, providing immediate protection against surge events.

For quality assurance, the DFLT45A-7 is compliant with the rigorous standards of IEC 61000-4-2 (ESD) up to 30kV (air and contact discharge), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (surge) immunity requirements. It is also RoHS and REACH compliant, reflecting Diodes Incorporated's commitment to environmental sustainability and safety.

In summary, the DFLT45A-7 from Diodes Incorporated is a superior choice for designers looking to fortify their systems against electrical transients. Its compact design, powerful surge protection capabilities, and compliance with international standards make it an invaluable component in the protection of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2525 $50.5000
485+ $0.2072 $100.4920
750+ $0.2007 $150.5250
1,030+ $0.1943 $200.1290
1,335+ $0.1878 $250.7130
1,785+ $0.1684 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess