EN
  • EN
  • DE

LTM2882IY-5#PBF

Part No LTM2882IY-5#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Dual Transmitter/Receiver RS-232 32-Pin BGA Tray / DGTL ISO 2.5KV 4CH RS232 32BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time (Typ) 60ns, 60ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784535-LTM2882IY-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2882
Introduction Date December 14, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2882IY-5#PBF CAD Model

Description

Product Overview: LTM2882IY-5#PBF

The LTM2882IY-5#PBF is a high-performance, isolated dual-channel RS232 transceiver module designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This innovative product provides a complete galvanic isolation solution for RS232 communication, ensuring robust data transfer in noisy environments or in applications where ground loops can cause data corruption and equipment damage.

Key Features

  • Integrated Power Isolation: The LTM2882IY-5#PBF features onboard isolated power supplies, eliminating the need for separate isolated power sources for each side of the interface.
  • Dual-Channel RS232 Interface: It supports two RS232 data channels, each capable of full-duplex communication, providing flexibility and efficiency in system design.
  • High Isolation Voltage: With an isolation barrier capable of withstanding up to 2500V RMS, this module is suitable for high-voltage applications that require reliable isolation.
  • Automatic Flow Control: The built-in automatic flow control capability ensures seamless data transfer without the need for additional handshaking signals.
  • Robust ESD Protection: The transceiver is designed with enhanced electrostatic discharge (ESD) protection, safeguarding the module against the damaging effects of static electricity.

Applications

The LTM2882IY-5#PBF is an excellent choice for a variety of applications that demand reliable data communication and isolation, such as:

  • Industrial control systems
  • Test equipment
  • Medical equipment with strict safety requirements
  • Networking systems
  • Ground loop elimination

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM2882IY-5#PBF meets rigorous standards for performance and reliability. This product is designed for long-term operation in harsh industrial environments, making it a trusted solution for critical communication tasks.

With its advanced features and robust design, the LTM2882IY-5#PBF is a superior isolated RS232 transceiver module that provides peace of mind for designers and engineers looking to enhance the integrity and safety of their data communication systems.

You May Also Be Interested in

NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7106 $75.7106
2+ $73.3447 $146.6894
3+ $70.9787 $212.9361
4+ $68.6128 $274.4512
5+ $61.5149 $307.5745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,153 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess