EN
  • EN
  • DE

TJA1052IT/2Y

Part No TJA1052IT/2Y
Manufacturer NXP / Nexperia
Catalog Digital Isolators
Description CAN 5Mbps Standby 1.8V/3.3V Automotive 16-Pin SO T/R / DGTL ISOLATOR 2.5KV 2CH CAN 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer NXP
Packaging Reel
Technology Capacitive Coupling
Type CAN
Isolated Power No
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Data Rate 5Mbps
Supply Voltage (V) 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 712557-TJA1052IT/2Y
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CAN 5Mbps Standby 1.8V/3.3V Automotive 16-Pin SO T/R
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TJA1052IT/2Y CAD Model

Description

Product Overview: TJA1052IT/2Y

The TJA1052IT/2Y is a high-performance CAN transceiver from NXP Semiconductors, which provides an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is designed for high-speed CAN applications in the automotive industry, offering a robust communication mechanism suitable for networking sensors, actuators, and other nodes without a host computer.

Key Features

  • Compliance with the ISO 11898-2:2016 standard.
  • Support for CAN FD for faster data transmission.
  • Very low Electromagnetic Emission (EME) due to an integrated common-mode choke.
  • High immunity against Electromagnetic Interference (EMI).
  • Transmit Data (TXD) dominant time-out function to prevent bus line locking.
  • Under all supply conditions, the device provides a passive behavior to the CAN bus when the supply voltage is off.
  • Remote wake-up capability via the CAN bus.
  • Optimized for 12V automotive applications, with a wide range of operating voltages from 4.5V to 28V.

Applications

With its robust design and advanced features, the TJA1052IT/2Y is ideal for a variety of applications within the automotive sector, including:

  • Powertrain systems
  • Chassis and safety systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Gateway modules

Reliability and Quality

NXP's commitment to quality and reliability is evident in the TJA1052IT/2Y, which is manufactured to meet the stringent requirements of automotive applications. It is designed to withstand the harsh conditions of the automotive environment, ensuring reliable communication in a range of operating conditions.

Environmental and Regulatory Compliance

The TJA1052IT/2Y transceiver is compliant with RoHS and other environmental standards, ensuring that it meets global regulatory requirements and is suitable for worldwide deployment in automotive systems.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3928 $59.3208
27+ $4.4248 $119.4696
41+ $4.2866 $175.7506
56+ $4.1483 $232.3048
73+ $4.0101 $292.7373
97+ $3.5952 $348.7344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess