EN
  • EN
  • DE

BC846AW-R1

Part No BC846AW-R1
Manufacturer Panjit
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818831-BC846AW-R1
Ultra Librarian 3D Model Ultra Librarian BC846AW-R1 CAD Model

Description

The BC846AW-R1 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Panjit. This transistor is designed for low-power amplification and switching applications. It is commonly used in various electronic circuits, including audio amplifiers, signal processing circuits, and switching circuits. The BC846AW-R1 is known for its low noise, high gain, and small size, making it suitable for portable and compact electronic devices.

Applications

  • Low-noise amplifiers
  • Small signal amplification
  • Switching circuits
  • General-purpose amplification
  • Audio amplifiers

Features

  • Collector-Emitter Voltage (VCEO): 65V
  • Collector Current (IC): 100mA
  • DC Current Gain (hFE): 200 to 450 (at IC = 2mA, VCE = 5V)
  • Package: SOT-323
  • Transition Frequency (fT): 100 MHz
  • RoHS Compliant: Yes

Benefits

  • High Gain: Provides excellent signal amplification with a high hFE range.
  • Low Noise: Suitable for low-noise amplifier applications.
  • Small Package Size: SOT-323 package allows for high-density board designs.
  • Reliable Performance: Designed for long-term reliability in various operating conditions.
  • Cost-Effective: Offers a competitive price for general-purpose amplification and switching applications.

Technical Specifications

The BC846AW-R1 is packaged in a SOT-323 surface mount package. The DC current gain (hFE) is specified at a collector current of 2mA and a collector-emitter voltage of 5V. The transition frequency (fT) is an important parameter for high-frequency applications. The transistor is designed to operate within a specific temperature range, typically from -55°C to +150°C. Detailed datasheets are available from Panjit, providing comprehensive information on electrical characteristics, thermal performance, and application guidelines. The part number includes -R1, which denotes specific packing and reel options.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5128 $58.9720
275+ $0.4204 $115.6100
425+ $0.4077 $173.2725
585+ $0.3950 $231.0750
760+ $0.3812 $289.7120
1,015+ $0.3419 $347.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess