EN
  • EN
  • DE

ADUM4400ARIZ-RL

Part No ADUM4400ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel - TR
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC-IC
Manufacturer Homepage www.analog.com
Win Source Part Number 722117-ADUM4400ARIZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4400
Introduction Date April 14, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM4400ARIZ-RL CAD Model

Description

ADUM4400ARIZ-RL Digital Isolator from Analog Devices Inc.

The ADUM4400ARIZ-RL is a state-of-the-art digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is designed to provide reliable signal isolation for a variety of electronic applications, particularly in industrial and medical systems where electrical isolation is crucial for safety and performance.

Key Features

  • Quad-Channel Isolator: The ADUM4400ARIZ-RL features four independent isolation channels, providing versatility in interfacing with multiple digital signals simultaneously.
  • iCoupler Technology: Utilizing Analog Devices' proprietary iCoupler technology, the device achieves reliable galvanic isolation, eliminating the need for optocouplers and their associated limitations.
  • High Data Rates: With support for data rates up to 10 Mbps, this digital isolator can handle high-speed digital communications without compromising signal integrity.
  • Wide Supply Voltage Range: The device operates across a supply voltage range of 3.0 V to 5.5 V, making it compatible with a variety of logic levels and systems.
  • High-Temperature Operation: The ADUM4400ARIZ-RL is rated for industrial temperature ranges, ensuring reliable performance in harsh environments.
  • Robust Isolation: Certified with a high isolation voltage of 2500 Vrms, this component provides excellent protection against high-voltage transients and surges.
  • Low Power Consumption: Designed for efficiency, the digital isolator offers low power operation, which is ideal for power-sensitive applications.
  • Regulatory Compliance: It meets regulatory standards such as UL, CSA, and VDE, ensuring compliance with international safety requirements.

Applications

The ADUM4400ARIZ-RL is ideally suited for a wide range of applications where signal integrity and isolation are paramount. Its primary uses include:

  • Industrial control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces
  • Data communication in mixed-voltage systems
  • Power supply control and monitoring

With its robust design, high-speed capabilities, and efficient power usage, the ADUM4400ARIZ-RL digital isolator from Analog Devices Inc. represents a reliable solution for designers looking to enhance system safety and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess