EN
  • EN
  • DE

MAX2842ETN+

Part No MAX2842ETN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description TELECOM IC, BICMOS, PQCC56 / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 702786-MAX2842ETN+
Ultra Librarian 3D Model Ultra Librarian MAX2842ETN+ CAD Model

Description

Maxim Integrated MAX2842ETN+ Product Overview

The MAX2842ETN+ is a highly integrated, single-chip RF transceiver from Maxim Integrated, specifically designed to address the needs of the 2.4GHz to 2.5GHz ISM band applications. This advanced transceiver is a perfect solution for a wide range of wireless communication systems, including Wi-Fi, ZigBee, and Bluetooth devices.

Key Features

  • Frequency Range: The MAX2842ETN+ operates in the 2.4GHz to 2.5GHz ISM band, making it suitable for a variety of wireless applications.
  • High Integration: This transceiver integrates a complete RF front-end, including a PA, LNA, mixers, synthesizers, and filters, which reduces external component count and simplifies design.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2842ETN+ is ideal for battery-powered devices, ensuring longer operational times.
  • Advanced Modulation Support: It supports advanced modulation schemes, including QPSK, BPSK, and O-QPSK, allowing for flexible and robust data communication.
  • High Sensitivity: The device boasts excellent receiver sensitivity, which enhances range and improves link performance in noisy environments.
  • Programmable Output Power: The output power of the PA is programmable, providing control over the transmission range and power consumption.
  • Small Form Factor: Housed in a compact 48-pin TQFN package, the MAX2842ETN+ saves valuable board space in space-constrained applications.

Applications

The versatility of the MAX2842ETN+ makes it an ideal choice for a variety of applications, including:

  • Wireless Local Area Networks (WLAN)
  • Home Automation and Smart Home Devices
  • Wireless Sensor Networks
  • Industrial Control and Monitoring Systems
  • Consumer Electronics

With its high level of integration and performance, the MAX2842ETN+ from Maxim Integrated simplifies the design process for developers and engineers, enabling them to create sophisticated wireless solutions that meet the demands of modern communication systems. Its robust feature set ensures that it can deliver superior performance for a wide array of wireless applications in the 2.4GHz ISM band.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess