EN
  • EN
  • DE

ISO6720FQDWVRQ1

Part No ISO6720FQDWVRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description IC ISOLATION / General Purpose Digital Isolator 5000Vrms 2 Channel 50Mbps 100kV/µs CMTI 8-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO6720
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370704-ISO6720FQDWVRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6720FQDWVRQ1 CAD Model

Description

Introducing the ISO6720FQDWVRQ1 from Texas Instruments

The ISO6720FQDWVRQ1 is a robust, high-performance digital isolator designed by Texas Instruments to meet the stringent requirements of automotive and industrial applications. This advanced component is part of TI's extensive portfolio of isolation products, engineered to provide reliable signal isolation for systems that require protection against high voltages and noise, while maintaining signal integrity.

Key Features

  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 Vrms, the ISO6720FQDWVRQ1 ensures safety and reliability in environments where electrical surges and spikes are common.
  • Robust Electromagnetic Compatibility (EMC): Designed for excellent noise immunity, this digital isolator is compliant with stringent EMC standards, making it suitable for use in electrically noisy environments.
  • High Data Rates: It supports data rates up to 150 Mbps, allowing for high-speed data transfer between isolated domains without compromising performance.
  • Low Power Consumption: The ISO6720FQDWVRQ1 is optimized for low power operation, which is critical for energy-sensitive applications.
  • Wide Temperature Range: This device operates reliably over a broad temperature range from -40°C to +125°C, making it ideal for harsh automotive and industrial conditions.
  • Automotive Grade: As a Q1-grade component, it meets the rigorous quality and reliability standards required for automotive applications.

Applications

The ISO6720FQDWVRQ1 is suitable for a variety of applications that require reliable isolation, including:

  • Automotive systems such as Battery Management Systems (BMS), and CAN or LIN bus networks.
  • Industrial automation and control systems.
  • Motor control circuits.
  • Medical equipment with stringent safety requirements.

With its advanced features and proven reliability, the ISO6720FQDWVRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the safety and performance of their automotive or industrial electronic systems. Its ability to seamlessly integrate into various circuit designs while providing top-notch isolation makes it a versatile and indispensable component in the modern electronics landscape.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3017 $52.8272
37+ $2.7091 $100.2367
58+ $2.6244 $152.2152
79+ $2.5398 $200.6442
102+ $2.4551 $250.4202
137+ $2.2011 $301.5507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess