EN
  • EN
  • DE

ISO7320CQDQ1

Part No ISO7320CQDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 57ns, 57ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 2.4ns, 2.1ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357128-ISO7320CQDQ1
Ultra Librarian 3D Model Ultra Librarian ISO7320CQDQ1 CAD Model

Description

The ISO7320CQDQ1 from Texas Instruments is a robust, high-speed, dual-channel digital isolator designed to provide optimal signal integrity and isolation for a wide range of applications. This device is particularly well-suited for automotive and industrial environments where reliable operation in harsh conditions is essential.

Key Features:

  • High-Speed Data Transmission: Capable of transferring data at speeds up to 25 Mbps, the ISO7320CQDQ1 ensures rapid communication between circuits while maintaining signal integrity.
  • Dual-Channel Isolation: With two isolated channels, this device can transmit and receive data simultaneously, providing efficient bidirectional communication.
  • Robust Isolation: It offers up to 3000 VRMS for 1 minute per UL and VDE and is designed to withstand transient overvoltage conditions, making it ideal for safety-critical applications.
  • Low Power Consumption: The ISO7320CQDQ1 is optimized for low power operation, reducing the overall power consumption of the system.
  • Wide Operating Temperature Range: With a temperature range from -40°C to +125°C, it is suitable for use in extreme environmental conditions.
  • Fail-Safe Design: In the event of a power loss or failure, the device ensures a predictable output, enhancing system safety.
  • Automotive-Qualified: This component is AEC-Q100 qualified, ensuring reliability and performance standards for automotive electronics.

Applications:

The ISO7320CQDQ1 is designed for use in a variety of applications, including but not limited to:

  • Automotive systems such as battery management and CAN bus communication
  • Industrial automation systems
  • Motor control circuits
  • Medical equipment requiring electrical isolation

In summary, the ISO7320CQDQ1 from Texas Instruments is a high-performance, dual-channel digital isolator that offers reliable and high-speed data transfer with excellent isolation properties. It is an ideal choice for designers looking to enhance the safety and efficiency of their automotive and industrial systems.

You May Also Be Interested in

NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess