EN
  • EN
  • DE

1SS400T1

Part No 1SS400T1
Manufacturer ON Semiconductor
Catalog Unclassified
Description DIODE GEN PURP 100V 200MA SOD523
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Bulk
Product Status Active
Base Product Number 1SS400
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 540080-1SS400T1
Ultra Librarian 3D Model Ultra Librarian 1SS400T1 CAD Model

Description

ON Semiconductor 1SS400T1 High-Speed Switching Diode

The 1SS400T1 from ON Semiconductor is a high-speed switching diode that is engineered to provide efficient and reliable performance in a wide array of electronic applications. This diode is a versatile component, designed to meet the rigorous demands of fast switching circuits, offering a superb solution for designers looking to enhance the speed and efficiency of their designs.

Key Features

  • Fast Switching Speed: The 1SS400T1 is optimized for high-speed operation, making it an ideal choice for circuits that require rapid switching capabilities.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, contributing to the overall energy efficiency of the circuit.
  • High Reliability: ON Semiconductor's commitment to quality means the 1SS400T1 is built to offer consistent performance and a long operational lifespan.
  • Surface Mount Package: The diode comes in a small, surface-mount SOD-123 package, which is suitable for high-density PCB designs and simplifies the manufacturing process.

Applications

The 1SS400T1 is commonly used in a variety of applications, including:

  • Switching power supplies
  • High-speed switching circuits
  • DC-DC converters
  • Protection circuits
  • Reverse voltage protection

Product Specifications

The 1SS400T1 boasts impressive specifications that make it a strong contender for any application requiring a high-speed switching diode:

  • Reverse Voltage: Up to 100 V
  • Forward Current: 200 mA
  • Fast reverse recovery time
  • Operating Temperature Range: -55°C to +150°C

In conclusion, the ON Semiconductor 1SS400T1 is a high-speed switching diode that stands out for its fast switching capabilities, low power loss, and compact form factor. Its robustness and reliability make it a preferred choice for engineers and designers across various industries. Whether in power management or signal processing, the 1SS400T1 is an excellent choice for enhancing the performance and efficiency of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 859,820 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess