EN
  • EN
  • DE

MAX14431CAEE+

Part No MAX14431CAEE+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description 4-CHANNEL, LOW POWER, 5KV DIGITA / SPI Digital Isolator 3000Vrms 4 Channel 200Mbps 50kV/µs (Typ) CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs (Typ)
Data Rate 200Mbps
Propagation Delay tpLH / tpHL (Max) 9.2ns, 9.4ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 1.6ns, 1.4ns (Max)
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX14431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353244-MAX14431CAEE+
Ultra Librarian 3D Model Ultra Librarian MAX14431CAEE+ CAD Model

Description

Maxim Integrated MAX14431CAEE+ Overview

The MAX14431CAEE+ from Maxim Integrated is a high-performance, low-power, 4-channel digital isolator designed to provide robust communication in systems where isolation is a critical requirement. This component is an ideal solution for industrial, medical, and automotive applications where signal integrity and isolation are paramount for safety and functionality.

Key Features

  • Channel Configuration: The MAX14431CAEE+ features four independent isolation channels which are capable of bidirectional communication, providing versatility in interfacing with different types of digital signals.
  • Isolation Voltage: It offers an impressive isolation rating of 3.75kVrms for 60 seconds, ensuring that the device can handle substantial transient voltages and maintain signal integrity.
  • Data Rate: The device supports data rates up to 1Mbps, making it suitable for applications that require high-speed data transfer while maintaining isolation.
  • Power Supply: The isolator operates with a wide supply voltage range from 3.0V to 5.5V, allowing for flexible integration into various system voltage levels.
  • High Integration: The MAX14431CAEE+ integrates a spread spectrum oscillator that reduces peak emissions, thereby minimizing EMI concerns and simplifying compliance with regulatory standards.
  • Robustness: It is designed to withstand harsh environments and is specified for operation over the extended -40°C to +125°C temperature range, making it reliable in extreme conditions.
  • Package: The component is available in a compact 16-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The MAX14431CAEE+ is a versatile component that can be used in a variety of applications where isolation is essential, including:

  • Industrial control systems
  • Medical equipment with patient electrical isolation requirements
  • Automotive control units
  • Battery management systems
  • Isolated sensor interfaces

With its robust feature set and high reliability, the MAX14431CAEE+ from Maxim Integrated is an excellent choice for designers looking to enhance the safety and performance of their isolated communication systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess