EN
  • EN
  • DE

ISO6721QDWVRQ1

Part No ISO6721QDWVRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description IC ISOLATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196638-ISO6721QDWVRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel (TR)
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Ultra Librarian 3D Model Ultra Librarian ISO6721QDWVRQ1 CAD Model

Description

The ISO6721QDWVRQ1 is a high-performance, robust digital isolator manufactured by Texas Instruments, designed to ensure signal integrity and safety in a wide range of automotive and industrial applications. This component is part of TI's extensive family of isolation products that prioritize reliability and protection in harsh electrical environments.

Key Features

  • Isolation Ratings: The ISO6721QDWVRQ1 offers reinforced isolation with a working voltage of up to 1kV RMS and transient immunity of 10kV/µs, making it suitable for protecting sensitive circuits from high voltage spikes and surges.
  • Channel Configuration: It features a dual-channel setup, with each channel capable of transmitting data in opposite directions, enabling efficient communication in applications requiring bidirectional signal flow.
  • High-Speed Operation: This isolator supports data rates up to 150Mbps, ensuring fast and reliable data transfer for time-critical operations.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO6721QDWVRQ1 maintains low power consumption, which is crucial for minimizing heat generation and power usage in automotive and industrial systems.
  • Robustness: It is built to withstand the rigorous demands of automotive applications, meeting AEC-Q100 Grade 1 standards for reliability and performance under extreme conditions.
  • Package: The device comes in a compact SOIC-16 (DWV) package, making it easy to integrate into various circuit designs without occupying excessive board space.

Applications

The ISO6721QDWVRQ1 is ideal for a range of applications that require high isolation and data integrity, such as:

  • Automotive systems including Battery Management Systems (BMS), CAN bus communication, and onboard diagnostics.
  • Industrial networks, particularly in environments with high electrical noise where signal integrity is paramount.
  • Motor control circuits, providing isolation between low-voltage control side and high-voltage motor drive side.
  • Medical equipment that demands stringent isolation for patient safety and equipment reliability.

With its advanced features and compliance with critical industry standards, the ISO6721QDWVRQ1 is a reliable choice for designers looking to enhance the safety and performance of their automotive or industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess