EN
  • EN
  • DE

LTK001CN8#PBF

Part No LTK001CN8#PBF
Manufacturer Linear Technology
Catalog Interface - Sensor and Detector Interfaces
Description Compensator and Matched Amplifier 8-Pin PDIP N Tube / IC THERMOCOUPL 2 PIECE KIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LT
Packaging Tube
Type Thermocouple Conditioner
Input Type Voltage
Output Type Thermocouple
Operating Supply Current 800μA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 784519-LTK001CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTK001
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTK001CN8#PBF CAD Model

Description

Product Overview: LTK001CN8#PBF

The LTK001CN8#PBF is a high-performance, low-noise temperature sensor from Linear Technology, an industry leader in the design and manufacturing of analog integrated circuits. This precision temperature sensor is designed to provide accurate temperature measurements with a minimal noise profile, making it an ideal choice for critical applications where temperature accuracy is paramount.

Key Features

  • High Accuracy: The LTK001CN8#PBF offers exceptional accuracy in temperature sensing, ensuring reliable readings for your applications.
  • Low Noise: Designed with low-noise characteristics, this sensor provides clean and stable temperature data, which is essential for sensitive electronic systems.
  • Wide Operating Range: This sensor can operate over a broad temperature range, making it versatile for use in various environments and applications.
  • Robust Design: The LTK001CN8#PBF is built to withstand harsh conditions, ensuring durability and long-term performance.
  • Easy Integration: With its standard package, the sensor can be easily integrated into existing systems without the need for complex adjustments.

Applications

The LTK001CN8#PBF is suitable for a wide range of applications, including but not limited to:

  • Medical equipment
  • Industrial control systems
  • Environmental monitoring
  • Automotive systems
  • Data acquisition systems

Technical Specifications

Some of the technical specifications of the LTK001CN8#PBF include:

  • Supply Voltage Range: [Insert Voltage Range]
  • Temperature Accuracy: [Insert Accuracy]
  • Operating Temperature Range: [Insert Temperature Range]
  • Package Type: [Insert Package Information]

In conclusion, the LTK001CN8#PBF from Linear Technology stands out as a top-tier temperature sensor for applications that demand high accuracy and low noise. Its robust design and ease of integration make it a reliable choice for engineers and professionals seeking to enhance the performance of their temperature-sensitive systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Renesas Electronics America
Lowest to $2.8549

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess