EN
  • EN
  • DE

LTC8551XT5R6

Part No LTC8551XT5R6
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978969-LTC8551XT5R6
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC8551XT5R6 CAD Model

Description

Linear Technology LTC8551XT5R6: High-Efficiency Step-Down Converter

The LTC8551XT5R6 is a state-of-the-art step-down converter designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and performance in the field of power management integrated circuits. This versatile converter is engineered to address the needs of modern electronic devices that demand efficient power conversion, compact size, and robust operation under varying conditions.

Key Features

  • High Efficiency: The LTC8551XT5R6 boasts an exceptional efficiency rating, which significantly reduces power loss during operation and enhances the battery life of portable devices.
  • Wide Input Voltage Range: With its ability to operate over a broad input voltage range, this converter is suitable for a variety of applications, from automotive to industrial systems.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific requirements, ensuring compatibility with a wide array of low-voltage circuits and microprocessors.
  • Fast Transient Response: The device is designed to react swiftly to changes in load, maintaining stable output voltage even under dynamic conditions.
  • Low Dropout Operation: Its low dropout capability allows the LTC8551XT5R6 to continue regulating the output voltage even when the input-to-output differential is minimal.
  • Thermal Protection: Built-in thermal protection safeguards the converter from overheating, contributing to the safety and longevity of both the LTC8551XT5R6 and the end application.

Applications

The LTC8551XT5R6 is ideal for a wide range of applications, including but not limited to:

  • Portable electronics
  • Automotive power systems
  • Industrial equipment
  • Telecommunications infrastructure
  • Distributed power systems

Design and Integration

Designed with integration in mind, the LTC8551XT5R6 comes in a compact package, making it an excellent choice for space-constrained applications. Its pinout is optimized for easy placement and simplified routing, reducing design complexity and accelerating time-to-market for products that incorporate this advanced step-down converter.

In conclusion, the LTC8551XT5R6 from Linear Technology stands out as a high-performance, adaptable, and dependable solution for a myriad of power conversion needs. Its combination of efficiency, versatility, and protection features make it an invaluable component in the design of advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5318 $58.4980
265+ $0.4364 $115.6460
410+ $0.4227 $173.3070
565+ $0.4091 $231.1415
735+ $0.3955 $290.6925
980+ $0.3546 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess