EN
  • EN
  • DE

SN74AHCT138MPWREP

Part No SN74AHCT138MPWREP
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP / Decoder/Demultiplexer 1 x 3:8 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AHCT138
Other Names 296-22540-1,SN74AHCT138MPWREP,-V62/03655-01XER,V62/03655-01XE,296-22540-6R,296-22540-1R,-SN74AHCT138MPWREPR,-V62/03655-01XE,296-22540-6,2156-SN74AHCT138MPWREP,296-22540-2,-296-22540-1,TEXTISSN74AHCT138MPWREP,296-22540-2R,-296-22540-1,-296-22540-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256879-SN74AHCT138MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138MPWREP CAD Model

Description

SN74AHCT138MPWREP - Texas Instruments

The SN74AHCT138MPWREP is a high-performance, military-grade integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device belongs to the 'AHCT' family and is specifically engineered to meet the stringent requirements of space-constrained and harsh environment applications, offering enhanced product performance and reliability.

The SN74AHCT138MPWREP is a 3-to-8 line decoder/demultiplexer, which features three binary select inputs (A, B, and C), an active-low enable input (G1), and two active-high enable inputs (G2A and G2B). When the device is enabled, the binary input code applied to the A, B, and C inputs results in the demultiplexing of data to one of the eight output lines. Outputs are high-impedance when disabled, allowing for easy multiplexing and data routing.

This device is characterized for operation from -55°C to 125°C, making it an excellent choice for military and aerospace applications where temperature extremes are common. The SN74AHCT138MPWREP comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-limited printed circuit boards (PCBs).

Key features of the SN74AHCT138MPWREP include:

  • Enhanced High-Speed CMOS logic.
  • Typical operating voltage range of 4.5V to 5.5V.
  • Low power consumption, with a typical ICC of only 4µA max.
  • High noise immunity characteristic of CMOS devices.
  • Output drive capability of up to 15 LSTTL loads.
  • High-impedance outputs to support line sharing.
  • Support for military temperature range (-55°C to 125°C).

Applications for the SN74AHCT138MPWREP are diverse and include satellite systems, military hardware, avionics, missile guidance systems, and space vehicles. Its robust design ensures reliable operation in extreme conditions, making it an indispensable component for critical missions and high-reliability systems.

With Texas Instruments' commitment to quality and long-term reliability, the SN74AHCT138MPWREP is a logical choice for designers seeking a dependable decoding/demultiplexing solution for their high-endurance projects.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess