Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 784496-LTC699CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC699
Introduction Date January 25, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC699CN8#PBF CAD Model

Description

The LTC699CN8#PBF is a precision microprocessor supervisory circuit produced by Linear Technology, a company known for its high-performance analog integrated circuits. This product is specifically designed to monitor microprocessor systems, ensuring proper operation during power-up, operation, and power-down states.

Key Features

  • Supply Voltage Monitoring: The LTC699CN8#PBF offers precise monitoring of the supply voltage to guarantee the microprocessor is operating within the safe voltage range. This helps prevent system errors and data corruption due to power supply fluctuations.
  • Reset Output: In the event of a power failure or voltage drop below a certain threshold, the device generates a reset signal to the microprocessor. This automatic reset ensures that the system restarts in a known, stable state once the power returns to an acceptable level.
  • Low Power Consumption: The device is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • High Accuracy: With its high accuracy voltage monitoring capability, the LTC699CN8#PBF ensures reliable performance and system stability.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and automotive applications.

Applications

The LTC699CN8#PBF is versatile and can be used in a multitude of applications, including:

  • Microprocessor systems
  • Computers and controllers
  • Portable/battery-powered equipment
  • Industrial systems
  • Automotive systems

Product Specifications

The LTC699CN8#PBF comes in an 8-pin PDIP package and is characterized by a number of specifications that make it a robust choice for system design. It includes features such as a 4.65V precision voltage monitor, 200ms reset pulse width, and a 1.5% reset threshold accuracy over the entire operating temperature range.

Conclusion

Overall, the LTC699CN8#PBF by Linear Technology is a reliable and essential component for any system requiring precise voltage monitoring and reset capabilities. Its low power consumption, high accuracy, and wide operating temperature range make it an excellent choice for ensuring the stability and integrity of electronic systems.

You May Also Be Interested in

Linear Technology
IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $24.4363
ECAD model for LTC694CS8#TRPBF
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7
Linear Technology
IC SUPERVISOR ADJ LP TSOT23-8
Need more? Email Us
ECAD model for LTC2934ITS8-2#TRPBF
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention