EN
  • EN
  • DE

APTGF150DH120G

Part No APTGF150DH120G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 200A 961W SP6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
IGBT Type NPT
Configuration Asymmetrical Bridge
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 200 A
Power - Max 961 W
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 150A
Current - Collector Cutoff (Max) 350 µA
Input Capacitance (Cies) @ Vce 10.2 nF @ 25 V
Input Standard
NTC Thermistor No
Mounting Type Chassis Mount
Package / Case SP6
Supplier Device Package SP6
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564238-APTGF150DH120G
Ultra Librarian 3D Model Ultra Librarian APTGF150DH120G CAD Model

Description

Microchip Technology's APTGF150DH120G IGBT

The APTGF150DH120G is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) module offered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed for high efficiency and reliability, this IGBT module is an excellent choice for a wide range of power applications, including motor drives, uninterruptible power supplies (UPS), and inverters for renewable energy sources such as solar and wind power.

This state-of-the-art device features a trench gate field-stop IGBT technology that provides superior performance by combining low on-state voltage drop with high switching speeds. The APTGF150DH120G operates at a collector current of up to 150A and has a collector-emitter voltage of 1200V, making it suitable for high power applications that require robust and efficient power conversion.

The module is housed in a compact and thermally efficient package, ensuring that it can handle significant power without overheating. It also includes an anti-parallel diode for freewheeling applications, which helps to protect the IGBT against reverse voltage transients and improves the overall system reliability.

Key features of the APTGF150DH120G include:

  • High current rating of 150A
  • High voltage rating of 1200V
  • Low on-state voltage to minimize conduction losses
  • Fast switching capability to reduce switching losses
  • Integrated freewheeling diode for circuit protection
  • Optimized for high-frequency operation
  • Excellent thermal performance with a robust module package

Engineers and designers looking for a reliable and high-performance IGBT module for their power systems will find the APTGF150DH120G to be an ideal solution. Microchip Technology's commitment to quality ensures that this IGBT module will provide long-term performance and help to increase the efficiency and reliability of any power management system it is integrated into.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Infineon Technologies
IGBT MODULE
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess