EN
  • EN
  • DE

LTC6950IUHH#TRPBF

Part No LTC6950IUHH#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 2MHz to 250MHz-IN 1400MHz-OUT 48-Pin QFN EP T/R / IC FREQ SYNTH PLL 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL Yes
Input Clock
Output CMOS, LVDS, PECL
Number of Circuits 1
Frequency - Max 1.4GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (5x9)
Win Source Part Number 784474-LTC6950IUHH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6950
Introduction Date December 19, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6950IUHH#TRPBF CAD Model

Description

The LTC6950IUHH#TRPBF is a high performance, low jitter, fully integrated synthesizer from Linear Technology, designed to meet the exacting requirements of complex and fast communication systems. This precision device is a part of Linear Technology's extensive clock generation and distribution product family, providing a comprehensive solution for generating and distributing high-quality clock signals throughout electronic systems.

Key Features:

  • Low Phase Noise: The LTC6950IUHH#TRPBF boasts exceptionally low phase noise, making it ideal for applications that demand high signal integrity.
  • Wide Frequency Range: This synthesizer operates over a broad frequency range, accommodating a variety of system clock requirements.
  • Multiple Outputs: It features multiple outputs that can be programmed independently, providing versatility and the ability to drive several loads simultaneously.
  • Programmable: Users can program the device through a serial interface, allowing for easy integration and customization within a system design.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) simplifies the design by reducing external components and potential points of failure.
  • Thermal Management: Housed in a thermally efficient UHH package, the LTC6950IUHH#TRPBF is designed to maintain performance across a wide temperature range.

Applications:

The LTC6950IUHH#TRPBF is well-suited for a range of applications, including but not limited to:

  • Data communications
  • Wireless infrastructure
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Military and aerospace electronics

Quality and Reliability:

Linear Technology is committed to delivering high-quality products. The LTC6950IUHH#TRPBF is manufactured to the highest standards, ensuring reliability and performance in demanding applications. With its advanced features and robust design, this synthesizer is a key component for engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess