EN
  • EN
  • DE

M68AW031AM70N6T

Part No M68AW031AM70N6T
Manufacturer STMicroelectronics
Catalog SRAM
Description IC SRAM 256KBIT 70NS 28TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 256Kb (32K x 8)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSOP
Win Source Part Number 128877-M68AW031AM70N6T
Ultra Librarian 3D Model Ultra Librarian M68AW031AM70N6T CAD Model

Description

The M68AW031AM70N6T is a high-performance, 32-Mbit (4M x 8) non-volatile memory module from STMicroelectronics, designed to provide a reliable and robust storage solution for a wide range of applications. As a part of STMicroelectronics' commitment to advanced memory technology, this Parallel NOR Flash memory chip is engineered to meet the demands of both industrial and consumer markets.

Key Features

  • Memory Size: The device offers a substantial 32 Mbit of memory, organized as 4M x 8, which is suitable for applications requiring ample storage space for firmware, boot code, or data logging.
  • Speed: With an access time of 70 ns, the M68AW031AM70N6T provides swift data access, making it an excellent choice for applications where quick read operations are crucial.
  • Interface: The memory module utilizes a parallel interface, ensuring compatibility with a broad range of microcontrollers and processors, and providing straightforward integration into system designs.
  • Supply Voltage: It operates within a standard supply voltage range, accommodating 3 V to 3.6 V, which is ideal for low-power applications and helps to maintain energy efficiency within a system.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Packaging: This memory chip is available in a TSOP-48 package, which is widely used and preferred for its compact size and ease of PCB layout design.

Applications

The M68AW031AM70N6T is versatile and can be utilized in a diverse array of applications. It is particularly well-suited for:

  • Embedded systems requiring a robust and reliable non-volatile memory solution.
  • Automotive electronics where high reliability and endurance are necessary.
  • Industrial control systems that demand consistent performance across a wide temperature range.
  • Telecommunication infrastructure that requires fast and reliable data storage.
  • Consumer electronics where a substantial amount of firmware or data storage is needed.

The M68AW031AM70N6T from STMicroelectronics represents a blend of performance, reliability, and compatibility, making it an excellent choice for designers and engineers seeking a high-quality memory solution.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess