EN
  • EN
  • DE

LMK04828HNKDR

Part No LMK04828HNKDR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER CLEANER 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output HSDS, LCPECL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 3.1GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Win Source Part Number 1378845-LMK04828HNKDR
Ultra Librarian 3D Model Ultra Librarian LMK04828HNKDR CAD Model

Description

The LMK04828HNKDR from Texas Instruments is a highly integrated, high-performance clock generator that delivers best-in-class jitter performance and device flexibility, making it an ideal choice for a wide range of applications including telecommunications, networking, data acquisition, and aerospace. This advanced device provides a versatile clocking solution designed to simplify timing architectures by replacing multiple components in complex systems.

Key Features

  • Dual PLL Design: Incorporates two low-noise Phase-Locked Loops (PLLs) with fully integrated Voltage Controlled Oscillators (VCOs), enabling precise frequency synthesis and jitter cleaning.
  • Low Jitter Performance: Delivers ultra-low RMS jitter, typically less than 100 fs, providing reliable and high-quality signals for demanding applications.
  • Programmable Inputs and Outputs: Features up to 14 programmable outputs that can generate multiple frequencies simultaneously, offering exceptional flexibility and compatibility with various interface standards.
  • Integrated EEPROM: Comes with an integrated EEPROM for self-configuration at power-up, simplifying board design and reducing initialization time.
  • Flexible Power Supply: Operates over a wide power supply range, accommodating various system power rails with minimal external components.
  • Robust Programmability: Offers extensive programmability via an SPI or I2C interface, allowing for fine-tuning of device settings to match specific application requirements.

Applications

The LMK04828HNKDR is versatile enough to fit into a variety of high-performance clocking solutions across multiple industries. Its ability to provide low-jitter, high-frequency signals makes it particularly suitable for:

  • Data converters (ADCs/DACs)
  • Wireless infrastructure
  • Wired networking equipment
  • Test and measurement systems
  • High-speed digital signal processing

Summary

With its dual PLL architecture, excellent jitter performance, and highly programmable output configurations, the LMK04828HNKDR clock generator from Texas Instruments is a comprehensive solution for complex timing requirements in high-performance electronic systems. This device not only simplifies design efforts but also enhances the overall system reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess