EN
  • EN
  • DE

CLRC66302HN1

Part No CLRC66302HN1
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758840-CLRC66302HN1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLRC66302HN1 CAD Model

Description

Introducing the CLRC66302HN1 from NXP

The CLRC66302HN1 is a cutting-edge, high-performance multi-protocol NFC frontend from NXP Semiconductors, designed to deliver exceptional flexibility and efficiency in various contactless communication and RFID applications. As part of NXP's highly regarded CLRC663 family, this product stands out for its robustness and versatility, catering to a wide range of industries including retail, banking, gaming, and access control.

Key Features and Benefits

  • Multi-Protocol Support: The CLRC66302HN1 supports a wide array of protocols including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3M3, and FeliCa, making it highly versatile for different types of RFID and NFC applications.
  • High Integration: This product integrates an analog front end (AFE) and a data framing system for ISO/IEC 14443A/MIFARE, ensuring seamless communication with various smart cards and NFC devices.
  • Fast Data Transfer: It boasts high-speed data transfer rates of up to 848 kbit/s, enabling quick and efficient operations which are particularly beneficial in applications such as payment systems and ticketing terminals.
  • Energy Efficiency: The CLRC66302HN1 is designed to be power-efficient, a critical feature for battery-operated devices. It also includes a power-down mode for additional energy savings when the device is not in active use.
  • Advanced Security: With support for secure cryptographic algorithms and protocols, this product provides a secure platform for transactions and data exchange, mitigating the risks of fraud and unauthorized access.
  • Easy Integration: The small form factor and HVQFN32 packaging allow for easy integration into compact designs, making it an ideal choice for space-constrained applications.

Applications

The versatility of the CLRC66302HN1 lends itself to a wide array of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • ATM and vending machines
  • Electronic ticketing for public transport
  • Access control systems
  • Loyalty programs and smart advertising
  • Industrial and supply chain management

With its robust feature set and support for multiple communication standards, the CLRC66302HN1 from NXP is an excellent choice for developers looking to incorporate NFC capabilities into their products with minimal design effort and maximum performance.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1365 $64.5460
9+ $13.2398 $119.1582
14+ $12.8263 $179.5682
19+ $12.4128 $235.8432
25+ $11.9993 $299.9825
33+ $10.7577 $355.0041
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess