EN
  • EN
  • DE

LTC6930HMS8-4.19#PBF

Part No LTC6930HMS8-4.19#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 4.194304MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 4.194304MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 490μA
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 1064160-LTC6930HMS8-4.19#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6930HMS8-4.19#PBF CAD Model

Description

Linear Technology LTC6930HMS8-4.19#PBF Silicon Oscillator

The LTC6930HMS8-4.19#PBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, a brand within Analog Devices. This compact and reliable component offers a fixed frequency of 4.19MHz, making it an ideal choice for a wide array of applications requiring a stable time base or clock signal.

Key Features

  • Frequency: The oscillator provides a precise, fixed frequency of 4.19MHz, which is suitable for various digital systems that require consistent timing for their operations.
  • Accuracy: High frequency accuracy and stability are ensured, even under varying temperature and supply conditions, making the LTC6930 a dependable source for critical timing functions.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6930HMS8-4.19#PBF operates with a low supply current, thereby extending battery life in portable devices.
  • Voltage Range: It features a wide supply voltage range, accommodating different levels of system power supplies without the need for additional components or voltage regulation.
  • Temperature Range: The oscillator operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Package: Housed in an MSOP-8 package, the LTC6930HMS8-4.19#PBF is designed for compact circuit designs, allowing for efficient use of board space.
  • Start-Up Time: It boasts a fast start-up time, which is critical for applications that require quick enable/disable functionality or that operate in a power-saving mode.
  • Output Drive: The device is capable of driving capacitive loads, ensuring compatibility with a variety of downstream digital components.
  • RoHS Compliant: The LTC6930HMS8-4.19#PBF meets RoHS standards, making it suitable for use in environmentally sensitive applications and markets that enforce restrictions on hazardous substances.

Applications

The LTC6930HMS8-4.19#PBF is versatile and can be employed in numerous applications, including but not limited to microprocessor and microcontroller clock generation, wireless communication systems, portable instrumentation, and industrial controls. Its robustness and precision make it a go-to component for designers looking for a reliable timing solution without the complexity of external timing components.

Overall, the LTC6930HMS8-4.19#PBF from Linear Technology is a high-quality, easy-to-use fixed frequency oscillator that offers great performance and reliability for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2305 $59.2270
34+ $3.4712 $118.0208
52+ $3.3627 $174.8604
71+ $3.2543 $231.0553
92+ $3.1458 $289.4136
123+ $2.8203 $346.8969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess