EN
  • EN
  • DE

M51593FP

Part No M51593FP
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829295-M51593FP
Ultra Librarian 3D Model Ultra Librarian M51593FP CAD Model

Description

The M51593FP is a single-chip video signal processor manufactured by Mitsubishi Electric. This IC is primarily designed for use in video cassette recorders (VCRs) and camcorders, providing comprehensive video processing functions to enhance picture quality and stability. It integrates multiple analog and digital circuits to perform complex video signal manipulation tasks.

Applications:

  • Video Cassette Recorders (VCRs): Used for luminance and chrominance signal processing.
  • Camcorders: Implemented for video enhancement and signal synchronization.
  • Video Monitors: Integrated to improve video quality and signal stability.
  • Video Editing Equipment: Utilized in professional video editing systems for signal processing.
  • Security Camera Systems: Deployed in video processing stages to enhance recorded video output.

Features:

  • Luminance Signal Processing: Includes automatic gain control (AGC), black level correction, and noise reduction for improved luminance signal quality.
  • Chrominance Signal Processing: Incorporates color signal demodulation, automatic color control (ACC), and color killer functions.
  • Synchronization Signal Processing: Provides horizontal and vertical synchronization signal generation and processing.
  • Y/C Signal Separation: Implements Y/C signal separation for composite video signals.
  • Built-in Filters: Includes various filters for noise reduction and signal enhancement.

Benefits:

  • Improved Video Quality: Enhances the overall quality of the video signal through various processing functions.
  • Stable Video Output: Stabilizes video signals to ensure consistent and reliable video output.
  • Noise Reduction: Reduces noise in video signals for clearer picture quality.
  • Integrated Solution: Provides a single-chip solution for comprehensive video signal processing.
  • Simplified System Design: Simplifies system design and reduces component count.

Additional Details:

The M51593FP typically operates on a single 5V power supply and is available in a surface-mount package. It includes features such as automatic switching between NTSC and PAL video standards and adjustable gain and filter settings. For specific details on input/output voltage levels, current consumption, and operating temperature range, refer to the official Mitsubishi Electric datasheet.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess