EN
  • EN
  • DE

M48T59Y-70PCIU

Part No M48T59Y-70PCIU
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306832-M48T59Y-70PCIU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48T59Y-70PCIU CAD Model

Description

STMicroelectronics M48T59Y-70PCIU Timekeeper SRAM

The M48T59Y-70PCIU is a 64 Kbit (8Kb x8) Timekeeper SRAM integrated with a real-time clock, a crystal, a voltage reference, and an integrated battery. This product, designed and manufactured by STMicroelectronics, is particularly suitable for applications requiring reliable non-volatile memory storage and precise timekeeping functionalities. It is commonly used in systems that require data and parameters to be maintained without an external power supply.

This memory device operates at a voltage range of 4.5V to 5.5V and is characterized by a 70ns access time, making it an efficient choice for applications where quick data retrieval is essential. The M48T59Y-70PCIU comes in a self-contained 28-pin, 330 mil SOIC package, which is easy to integrate into various electronic assemblies.

The real-time clock (RTC) feature of the M48T59Y-70PCIU provides a full binary-coded decimal (BCD) clock calendar that is accessed by a simple multiplexed byte-wide interface. The clock/calendar functionality includes seconds, minutes, hours, day, date, month, and year data. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator.

An integrated, factory-installed battery powers the RTC and maintains the SRAM data when the main supply is off. The device provides over 10 years of data retention and clock functionality on the power supply of the integrated lithium battery. Moreover, the M48T59Y-70PCIU features an automatic power-fail chip deselect and write protection, ensuring the integrity of the data during voltage drops or power loss.

With its robust design and integrated power supply, the M48T59Y-70PCIU is an excellent choice for a wide array of applications, including telecommunications, industrial control systems, and point-of-sale terminals, where long-term data retention and accurate timekeeping are critical.

Overall, the M48T59Y-70PCIU from STMicroelectronics is a reliable and versatile component that offers the dual benefits of non-volatile memory storage and precise time management in a compact and energy-efficient package.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess