Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Band Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 5th
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 784360-LTC6602CUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6602
Introduction Date July 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6602CUF#PBF CAD Model

Description

The LTC6602CUF#PBF is a high-performance, dual-bandpass filter and differential amplifier designed and manufactured by Linear Technology. This integrated circuit is tailored to meet the demanding requirements of communication systems where precise signal conditioning is paramount. With its fixed lowpass and highpass cutoff frequencies, the LTC6602CUF#PBF is particularly suitable for applications such as IF filtering in wireless receivers, antialiasing for A/D converters, and noise reduction in signal processing circuits.

Key Features

  • Dual Matched Filters: This device includes two matched filters, ensuring that both channels have similar frequency and phase responses, which is critical for maintaining signal integrity in differential signal applications.
  • Programmable Frequency: The cutoff frequencies are programmable through external components, allowing users to tailor the device to specific application needs.
  • Low Noise: The LTC6602CUF#PBF boasts a low noise floor, making it an excellent choice for applications where a clean signal is essential.
  • High Linearity: With its high linearity performance, the device can handle high signal levels without significant distortion, which is crucial for maintaining signal fidelity.
  • Differential Inputs and Outputs: The differential nature of the inputs and outputs provides improved noise immunity and allows for easy integration into a variety of signal chains.
  • Compact Package: Housed in a compact QFN package, the LTC6602CUF#PBF saves valuable board space while providing robust functionality.

Applications

  • Intermediate Frequency (IF) Filtering
  • Wireless Communication Systems
  • Antialiasing for Analog-to-Digital Converters
  • Signal Processing and Noise Reduction

The LTC6602CUF#PBF is a versatile component that combines Linear Technology's expertise in analog signal processing with the convenience of an integrated solution. Its performance and flexibility make it an ideal choice for engineers looking to enhance the signal integrity in their communication and signal processing systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
CONSUMER CIRCUIT, PDSO24
Need more? Email Us
ECAD model for ML6429CSX
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $10.6265
ECAD model for MF10CCJ
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS
Need more? Email Us
ECAD model for TLC04P
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5
Texas Instruments
IC BUTTERWORTH FILTER 8-SOIC
Need more? Email Us
ECAD model for TLC04IDR
Analog Devices Inc.
IC FILTER 650KHZ LINEAR PH 8SOIC / Linear Phase, Continuous-Time Low Pass Filter IC Linear Phase, Continuous-Time Low Pass 7th Order 650kHz 8-SO
Lowest to $5.7224
ECAD model for LTC1565-31CS8#PBF
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 45kHz 8-uMAX/uSOP
Need more? Email Us
ECAD model for MAX7420EUA+T
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $2.4496
ECAD model for ML6416CS
STMicroelectronics
IC RDS FILTER 57KHZ SO-14
Lowest to $1.0969
ECAD model for TDA7332D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4790 $68.9580
4+ $28.2905 $113.1620
7+ $27.4064 $191.8448
9+ $26.5224 $238.7016
11+ $25.6383 $282.0213
15+ $22.9860 $344.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 983 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention