Products specifications Report Issue?

Accessory Type Enclosure
For Use With/Related Products 04 Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562464-704.945.8
Ultra Librarian 3D Model Ultra Librarian 704.945.8 CAD Model

You May Also Be Interested in

Grayhill Inc.
PANEL GASKET 12 KEY UNDER PANEL
Need more? Email Us
ECAD model for 88M2001-2
NKK Switches
LED 4 ELEMENT AMB 12V T-1 BI-PIN
Need more? Email Us
ECAD model for AT627D12
Telemecanique Sensors
NEMA LIMIT SWITCH, 9007C, CAST Z
Need more? Email Us
ECAD model for 9007DA11
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
ECAD model for RK-400R (5.3mm, RED)
Schneider Electric
HARMONY XB4, LED BULB, BA 9S, WH
Need more? Email Us
ECAD model for DL1CJ0241
Telemecanique Sensors
LIMIT SWITCH BODY, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZC2JC1
Telemecanique Sensors
LIMIT SWITCH HEAD, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZCKE055
Telemecanique Sensors
LIMIT SWITCH HEAD, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZCEF2
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
ECAD model for RK-200R (7.3mm, GRAY)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention