Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784342-LTC6405IMS8E#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6405
Introduction Date October 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6405IMS8E#PBF CAD Model

Description

Product Overview: LTC6405IMS8E#PBF

The LTC6405IMS8E#PBF is a high-performance, low noise, low distortion, fully differential amplifier designed by Linear Technology. This component is an ideal choice for driving high-speed analog-to-digital converters (ADCs) with resolutions up to 16 bits. It comes in a compact MSOP-8 package that is designed to meet the rigorous demands of fast-paced and space-conscious applications in the electronics industry.

With its wide bandwidth and fast slew rate, the LTC6405IMS8E#PBF is perfectly suited for a variety of applications, including medical imaging systems, communication infrastructure, and industrial process controls. The device operates over a wide supply voltage range from 2.85V to 5.25V, which allows for flexible integration into various circuit designs.

One of the standout features of the LTC6405IMS8E#PBF is its low harmonic distortion performance, which ensures that the signal integrity is maintained even at high frequencies. This makes it an excellent choice for precision signal processing tasks. Additionally, the amplifier boasts a low input-referred noise figure, which minimizes the noise contribution to the signal chain and enhances the overall dynamic range of the system.

The LTC6405IMS8E#PBF also includes an output common-mode voltage that is easily adjustable with a single external resistor, providing further versatility in matching the ADC input requirements. Furthermore, the device has a shutdown feature that reduces power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

Linear Technology ensures that the LTC6405IMS8E#PBF meets the highest quality standards, providing reliable and consistent performance for critical applications. The device is fully specified over the industrial temperature range, which guarantees operation in challenging environmental conditions.

In summary, the LTC6405IMS8E#PBF from Linear Technology is a robust, high-fidelity differential amplifier that offers a blend of performance, flexibility, and reliability, making it an essential building block for advanced electronic systems requiring precise signal conditioning.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.7840
ECAD model for MAX4374TESD
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Need more? Email Us
ECAD model for LA3161-E
Microchip Technology
IC LIMITING AMP 16QFN
Need more? Email Us
ECAD model for SY88063CLMG
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Need more? Email Us
ECAD model for LTC6409CUDB#TRMPBF
Microchip Technology
IC LIMIT AMP 16QFN
Lowest to $106.3879
ECAD model for SY88349NDLMG
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8160V-MPB-E
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Lowest to $41.3338
ECAD model for ADA4939-2YCPZ-R7
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T
Analog Devices Inc.
IC VGAIN AMP 64LFCSP / Variable Gain Amplifier IC Signal Processing 64-LFCSP-VQ (9x9)
Lowest to $40.6930
ECAD model for AD8335ACPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.4243 $117.4243
2+ $113.6364 $227.2728
3+ $109.8485 $329.5455
4+ $98.4849 $393.9396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention