EN
  • EN
  • DE

RK3188A

Part No RK3188A
Manufacturer Rockchip
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rickchip
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835532-RK3188A
Ultra Librarian 3D Model Ultra Librarian RK3188A CAD Model

Description

The Rockchip RK3188A is a high-performance, low-power quad-core application processor designed for mobile internet devices. It integrates a quad-core ARM Cortex-A9 processor with a frequency of up to 1.6GHz, a Mali-400 MP4 GPU supporting OpenGL ES 2.0/1.1 and OpenVG 1.1, and a comprehensive set of peripheral interfaces. This processor is designed to provide a smooth user experience for applications demanding processing power and rich multimedia capabilities.

Applications

  • Tablet computers
  • Smart TVs and TV boxes
  • Digital signage
  • Gaming consoles
  • Industrial control systems

Features

  • Quad-Core ARM Cortex-A9 CPU: Offers excellent performance for demanding applications and multitasking.
  • Mali-400 MP4 GPU: Provides robust graphics processing capabilities for gaming and multimedia applications.
  • 1080p Video Decoding: Supports high-definition video playback for a premium viewing experience.
  • HDMI Output: Enables connection to external displays for presentations or entertainment.
  • Multiple Peripheral Interfaces: Includes USB, UART, SPI, I2C, and SDIO for flexible connectivity options.
  • Low Power Consumption: Optimizes battery life for mobile devices.

Benefits

  • Enhanced User Experience: Delivers smooth and responsive performance for applications and gaming.
  • High-Quality Multimedia: Supports high-definition video playback and gaming for a rich multimedia experience.
  • Versatile Connectivity: Offers a wide range of connectivity options for various peripherals and devices.
  • Extended Battery Life: Optimizes power consumption for prolonged usage on mobile devices.
  • Cost-Effective Solution: Provides a balance of performance and cost for a variety of applications.

Additional Details

The RK3188A supports DDR3 memory, which provides high bandwidth for data transfer. It also integrates a power management unit (PMU) to optimize power consumption and extend battery life. The processor is available in a compact package for easy integration into various devices. It supports Android operating systems, making it suitable for a wide range of applications.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess