EN
  • EN
  • DE

MIC6315-26D3UTR

Part No MIC6315-26D3UTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 2.63V VTH SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 044794-MIC6315-26D3UTR
Ultra Librarian 3D Model Ultra Librarian MIC6315-26D3UTR CAD Model

Description

Product Overview: MIC6315-26D3UTR by Microchip Technology

The MIC6315-26D3UTR is a robust, high-performance supervisor circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is engineered to monitor power supplies in microprocessor and digital systems, providing a reliable safeguard against system failure due to unstable or failing power supplies.

Key Features

  • Voltage Monitoring: The MIC6315-26D3UTR offers precise monitoring of a 2.63V power supply voltage, ensuring that the system operates within the specified voltage range for optimal performance and stability.
  • Reset Timing: It features an active-low reset output, with a built-in delay that provides a reset signal to the host processor when the monitored voltage falls below the threshold, thereby preventing system errors and data corruption.
  • Low Power Consumption: With its low power consumption, this supervisor IC is an excellent choice for battery-operated devices, contributing to extended battery life and reduced energy costs.
  • High Accuracy: The device boasts a high threshold accuracy of ±2.5%, which ensures reliable operation even under varying conditions and temperatures.
  • Compact Package: The MIC6315-26D3UTR is available in a small SOT-23-3 package, making it suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, allowing for deployment in environments that experience extreme temperature variations.

Applications

The MIC6315-26D3UTR is versatile in its applications and is commonly used in:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Computers and Servers
  • Industrial Controllers
  • Automotive Systems

As a product of Microchip Technology, the MIC6315-26D3UTR is backed by the company's commitment to quality and reliability. It is ideal for designers and engineers looking for a supervisory solution that combines precision, low power, and small form factor to enhance system integrity and prevent data loss in critical applications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8875 $63.1000
18+ $6.4715 $116.4870
28+ $6.2693 $175.5404
39+ $6.0672 $236.6208
50+ $5.8651 $293.2550
66+ $5.2587 $347.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess