EN
  • EN
  • DE

LTC6400IUD-20#TRPBF

Part No LTC6400IUD-20#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single 3.5V 16-Pin QFN EP T/R / IC ADC DRIVER DIFF 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784330-LTC6400IUD-20#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6400
Introduction Date May 25, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6400IUD-20#TRPBF CAD Model

Description

Product Overview: LTC6400IUD-20#TRPBF

The LTC6400IUD-20#TRPBF is a high-performance, low noise, differential amplifier designed by Linear Technology, now part of Analog Devices, to cater to the demanding requirements of communications, imaging, and industrial applications. This component is engineered to provide exceptional signal integrity with a low distortion rate, making it an ideal choice for precision data acquisition systems and high-speed analog-to-digital (A/D) converters.

Key Features

  • High Frequency Operation: The LTC6400IUD-20#TRPBF operates at a wide bandwidth of 20MHz, allowing for high-speed signal processing which is essential in modern, fast-paced applications.
  • Low Noise Performance: With its low input-referred noise, this differential amplifier ensures clean signal amplification, minimizing the introduction of unwanted noise into the signal chain.
  • Excellent Linearity: The device boasts a high linearity with low harmonic distortion, which is crucial for maintaining the integrity of the original signal, especially in communication systems and high-fidelity audio processing.
  • Adjustable Gain: The gain of the LTC6400IUD-20#TRPBF can be set via external resistors, providing flexibility and precision to match the requirements of various applications.
  • Power Efficient: It features a low power consumption, making it suitable for battery-powered devices and systems where power efficiency is a priority.
  • Robust Temperature Performance: The device is designed to operate reliably over an industrial temperature range, ensuring consistent performance in challenging environmental conditions.

Applications

The LTC6400IUD-20#TRPBF is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition
  • Driving high-performance ADCs
  • Communications infrastructure
  • Medical imaging systems
  • Test and measurement equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6400IUD-20#TRPBF is no exception. It comes in a compact QFN package and is available in a tape and reel format under the part number suffix TRPBF, which denotes the product is lead-free and RoHS compliant. This commitment to environmental standards, along with the robust design of the amplifier, ensures a reliable solution for designers seeking performance without compromising on quality or regulatory standards.

You May Also Be Interested in

Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8581 $53.5743
7+ $14.6528 $102.5696
11+ $14.1949 $156.1439
15+ $13.7370 $206.0550
19+ $13.2791 $252.3029
26+ $11.9054 $309.5404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess