EN
  • EN
  • DE

LTC6257IMS#TRPBF

Part No LTC6257IMS#TRPBF
Manufacturer Linear Technology
Catalog OEM Souring
Description Op-Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466257-LTC6257IMS#TRPBF
Manufacturer Linear Technology
Package Tape & Reel (TR)
Product Status Last Time Buy
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.8 V/µs
Gain Bandwidth Product 6.5MHz
-3db Bandwidth 4.5MHz
Current - Input Bias 5nA
Voltage - Input Offset 100µV
Current - Supply 65µA (x4 Channels)
Current - Output / Channel 35mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.25 V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Ultra Librarian 3D Model Ultra Librarian LTC6257IMS#TRPBF CAD Model

Description

The LTC6257IMS#TRPBF is a high-performance op-amp offered by Linear Technology, designed for a wide range of applications requiring high speed, low noise, and low power consumption. This op-amp stands out in the Linear Technology lineup for its exceptional balance of features, making it an ideal choice for precision instrumentation, active filtering, and buffer applications. The LTC6257IMS#TRPBF operates with a single or dual supply voltage, enhancing its adaptability to different circuit configurations. Its low offset voltage, low input bias current, and wide bandwidth combine to provide superior performance in high-speed signal processing and data acquisition systems. The device's compact MSOP package enables designers to save space in their designs, contributing to the development of smaller, more efficient electronic products. Whether used in medical devices, communication systems, or automotive electronics, the LTC6257IMS#TRPBF delivers precision and reliability, hallmark qualities of Linear Technology components.

You May Also Be Interested in

Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $9.4034
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
Power Management ICs
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess