EN
  • EN
  • DE

LM5180QNGUTQ1

Part No LM5180QNGUTQ1
Manufacturer Texas Instruments
Catalog OEM Souring
Description Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469143-LM5180QNGUTQ1
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive and Negative
Topology Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 65V
Frequency - Switching 12kHz ~ 350kHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Ultra Librarian 3D Model Ultra Librarian LM5180QNGUTQ1 CAD Model

Description

The LM5180QNGUTQ1 is an innovative switching voltage regulator designed by Texas Instruments TI, offering robust and efficient power conversion for automotive applications. With an impressive input voltage range up to 65-V and a peak voltage capability of 100-V, it caters to a diverse array of automotive electrical systems, particularly in environments experiencing wide voltage fluctuations. Its design includes Primary-Side Regulation (PSR), enabling precise control over power delivery and reducing the component count for isolated flyback converter configurations. This feature simplifies design, enhances reliability, and contributes to a more compact system footprint. Packed in a thermally-efficient package and specified for automotive applications, the LM5180QNGUTQ1 is a testament to Texas Instruments' commitment to advancing automotive power technology, facilitating the development of more reliable, efficient, and space-efficient automotive electronic systems.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Altera
FPGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1547 $55.7735
11+ $9.1526 $100.6786
17+ $8.8666 $150.7322
24+ $8.5805 $205.9320
31+ $8.2945 $257.1295
41+ $7.4365 $304.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess