EN
  • EN
  • DE

TS431AIZT

Part No TS431AIZT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description LOW VOLTAGE ADJUSTABLE SHUNT REFERENCE | IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 6V
Output Current 30mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Current - Cathode 60μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number TS431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274362-TS431AIZT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS431AIZT CAD Model

Description

The TS431AIZT from STMicroelectronics is a versatile and adjustable precision shunt regulator designed to cater to a wide range of voltage regulation requirements. This component is a three-terminal adjustable shunt regulator with a guaranteed thermal stability over applicable temperature ranges. The output voltage can be set to any value between Vref (approximately 2.5 volts) and 36 volts with two external resistors.

This regulator features a low output noise, which makes it suitable for precision electronics where a stable and noise-free voltage reference is critical. The TS431AIZT is commonly used in adjustable power supplies, battery-operated equipment, and other adjustable regulators, showcasing its flexibility in various applications.

Key specifications of the TS431AIZT include:

  • Adjustable output voltage from 2.5V to 36V
  • Low dynamic output impedance: 0.2 ohms typical
  • Sink current capability: 1mA to 100mA
  • Typical output impedance of 0.2 ohms
  • Operating temperature range from -40°C to +125°C
  • Reference voltage tolerance at 25°C: ±1%

STMicroelectronics ensures that the TS431AIZT meets rigorous standards for performance and reliability. The device's TO-92 package is designed for easy integration into various circuit designs. It also offers excellent stability when exposed to capacitive loads, making it an ideal choice for applications requiring a high degree of precision.

For designers and engineers looking for a reliable and customizable voltage reference solution, the TS431AIZT adjustable precision shunt regulator is an excellent option. It combines the flexibility of an adjustable output with the stability and precision that STMicroelectronics is known for, making it a valuable component in any advanced electronic system.

Whether you're developing power management systems, precision voltage regulators, or looking for a stable reference voltage, the TS431AIZT is a compelling choice that offers both performance and versatility.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
380+ $0.3042 $115.5960
590+ $0.2948 $173.9320
810+ $0.2853 $231.0930
1,050+ $0.2757 $289.4850
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,380 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess