EN
  • EN
  • DE

TDA8395T

Part No TDA8395T
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER SECAM 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Video Decoder
Digital Supply Voltage 7.2 V to 8.8 V
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 053488-TDA8395T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8395T CAD Model

Description

The TDA8395T is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is specifically tailored for television and monitor applications, with a focus on providing a superior audio and video processing experience.

Key Features

  • Integrated Video Amplifier: The TDA8395T features a built-in video amplifier, which is capable of driving signals directly to the picture tube, ensuring crisp and vivid image quality.
  • Automatic Cut-off Control: This IC includes an automatic cut-off control mechanism that helps in maintaining color balance and optimizing image contrast, providing a consistent viewing experience.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, making it suitable for various television designs and allowing for greater design flexibility.
  • Minimal External Components: Designed for simplicity, the TDA8395T requires a minimal number of external components, reducing overall material costs and simplifying the circuit design.

Applications

The TDA8395T is primarily utilized in color television sets, but its versatility allows it to be used in a range of other video applications such as computer monitors and display panels. Its robust feature set ensures that it can meet the demands of both consumer and professional video equipment.

Technical Specifications

The TDA8395T operates within a temperature range of -20°C to +75°C, making it reliable under varying environmental conditions. It comes in a compact package that is designed to fit into a variety of hardware layouts, facilitating easy integration into existing designs.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that exceed industry standards for reliability. The TDA8395T is no exception, with rigorous testing and quality control measures in place to ensure that it performs to the highest standards across its lifespan.

Support and Resources

Customers can access a wealth of support and resources from NXP, including detailed datasheets, application notes, and design resources to assist in the implementation of the TDA8395T in their products.

You May Also Be Interested in

NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5006 $60.0048
19+ $6.1538 $116.9222
30+ $5.9621 $178.8630
41+ $5.7692 $236.5372
52+ $5.5775 $290.0300
70+ $5.0000 $350.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess