EN
  • EN
  • DE

BGX7101HN/1,118

Part No BGX7101HN/1,118
Manufacturer NXP / Nexperia
Catalog RF Modulators
Description TRANSMITTER IQ MODULATOR 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 400MHz to 4GHz
RF Frequency 400MHz to 4GHz
P1dB 12dBm
Noise Floor -158dBm/Hz
Output Power 4dBm
Operating Supply Current 180mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 2GHz
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 1023350-BGX7101HN/1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGX7101HN/1,118 CAD Model

Description

The BGX7101HN/1,118 is a state-of-the-art integrated circuit (IC) developed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This IC is designed to cater to a wide array of applications, particularly those requiring robust performance in signal processing and connectivity.

Key Features

  • High Integration: The BGX7101HN/1,118 incorporates multiple functionalities into a single chip, which can significantly reduce the overall component count and system complexity. This integration helps in achieving a more compact design and potentially lowers the overall cost of the system.
  • Advanced Technology: Built on cutting-edge semiconductor technology, this product offers superior performance, enhanced energy efficiency, and a smaller footprint, making it ideal for space-constrained applications.
  • Connectivity: With its focus on connectivity, this IC facilitates seamless communication with other components within a system, making it a versatile choice for a wide range of electronic devices.
  • Reliability: NXP's commitment to quality ensures that the BGX7101HN/1,118 meets the highest standards of reliability and performance, even under challenging environmental conditions.

Applications

The BGX7101HN/1,118 is suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The technical specifications of the BGX7101HN/1,118 include a wide operating temperature range, compatibility with various signal types, and adherence to industry-standard protocols. It is packaged in a highly durable housing that ensures longevity and consistent performance.

Ordering Information

The BGX7101HN/1,118 is available for order from NXP Semiconductors and its authorized distributors. For detailed ordering and pricing information, interested parties should contact NXP or an authorized distributor directly.

As with all NXP products, customers can expect comprehensive support, including detailed datasheets, application notes, and technical assistance to facilitate product integration and to ensure the BGX7101HN/1,118 meets the specific needs of their applications.

You May Also Be Interested in

Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2700 $59.7800
33+ $3.5031 $115.6023
52+ $3.3945 $176.5140
71+ $3.2848 $233.2208
91+ $3.1751 $288.9341
122+ $2.8471 $347.3462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess